ON Semiconductor PACDN3401C1 - High-Performance ESD Protection Device
The PACDN3401C1 from ON Semiconductor is a state-of-the-art ESD (Electrostatic Discharge) protection device, designed to safeguard high-speed data lines and other sensitive circuits from the detrimental effects of ESD events. This compact and robust component is an essential addition to any electronic system that requires reliable protection against the sudden and extreme voltage spikes that can occur during ESD incidents.
Featuring low clamping voltage and ultra-low capacitance, the PACDN3401C1 is particularly well-suited for protecting applications that demand high signal integrity, such as USB interfaces, HDMI, Ethernet, and other high-speed data lines. The device's fast response time ensures that it reacts swiftly to ESD strikes, thereby maintaining the integrity of the protected circuits.
Constructed with ON Semiconductor's advanced process technology, the PACDN3401C1 offers a high level of ESD immunity, capable of withstanding ESD events exceeding the IEC61000-4-2 Level 4 standard. This means it can handle ESD discharges of up to ±8kV (contact discharge) and ±15kV (air discharge), providing peace of mind for designers and users alike.
The compact SOD-882 package of the PACDN3401C1 allows for space-saving PCB designs, making it an ideal solution for portable and space-constrained applications. Its small footprint does not compromise its performance, as it delivers robust protection without affecting the signal quality of high-speed interfaces.
With its combination of high ESD protection level, low capacitance, and minimal insertion loss, the PACDN3401C1 is an excellent choice for designers looking to enhance the durability and reliability of their electronic products. Whether implemented in consumer electronics, telecommunications equipment, or industrial devices, the PACDN3401C1 provides the necessary defense against ESD, ensuring the longevity and stable operation of critical components within an electronic system.
ON Semiconductor's commitment to quality and performance is evident in the PACDN3401C1, making it a trusted option for ESD protection in a wide range of applications.