EN
  • EN
  • DE

RTR6200

Part No RTR6200
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 302939-RTR6200
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTR6200 CAD Model

Description

The Qualcomm RTR6200 is a multi-mode, multi-band RF transceiver designed for use in cellular devices, particularly those supporting 2G, 3G, and 4G LTE technologies. This transceiver integrates multiple functions, including transmit, receive, and frequency conversion, into a single chip, enabling smaller and more efficient mobile devices. It is engineered to provide high performance, low power consumption, and robust connectivity for a wide range of wireless communication standards.

Applications

  • Smartphones
  • Tablets
  • Mobile hotspots
  • Embedded cellular modules
  • Cellular IoT devices

Features

  • Multi-Mode Support: Compatible with multiple cellular standards, including GSM, UMTS, and LTE.
  • Multi-Band Operation: Supports a wide range of frequency bands, allowing for global roaming.
  • Integrated Transceiver: Combines transmit, receive, and frequency conversion functions into a single chip.
  • Low Power Consumption: Optimized for efficient power usage, extending battery life in mobile devices.
  • High Performance: Provides high sensitivity and selectivity for robust wireless communication.
  • Advanced Calibration: Features advanced calibration techniques for improved performance.

Benefits

  • Global Connectivity: Supports a wide range of frequency bands, enabling global roaming capabilities.
  • Extended Battery Life: Low power consumption extends battery life in mobile devices.
  • Smaller Device Size: Integrated design allows for smaller and more compact mobile devices.
  • Improved Performance: High sensitivity and selectivity ensure reliable wireless communication.
  • Reduced System Cost: Integration of multiple functions reduces the number of components required.
  • Faster Time-to-Market: Simplifies the design and development of cellular devices.

The Qualcomm RTR6200 RF transceiver is a key component in modern cellular devices, providing multi-mode, multi-band support, high performance, and low power consumption. Its integrated design and advanced features enable manufacturers to create smaller, more efficient, and more reliable mobile devices with global connectivity.

You May Also Be Interested in

Intel
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess