EN
  • EN
  • DE

PCA9535ECD

Part No PCA9535ECD
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2012+
Reference case TSSOP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 733314-PCA9535ECD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9535ECD CAD Model

Description

ON Semiconductor PCA9535ECD 16-bit I/O Expander

The PCA9535ECD from ON Semiconductor is a robust 16-bit I/O (Input/Output) expander designed to provide additional GPIO (General Purpose Input/Output) interfaces to a host controller via the I2C-bus interface. This versatile IC is perfect for applications where I/O pins on a microcontroller are limited and more are needed for interfacing with switches, sensors, LEDs, displays, and other peripherals.

With its 16-bit I/O ports configured as inputs or outputs, the PCA9535ECD offers great flexibility to designers. Each I/O port can be independently accessed and has its own configuration, input, output, and polarity inversion registers. This enables easy and direct interface with a wide range of components without the need for complex wiring or additional hardware.

The device operates at a supply voltage ranging from 2.3V to 5.5V, making it suitable for both 3.3V and 5V systems. Its low stand-by current makes it ideal for power-sensitive applications. Additionally, the PCA9535ECD is equipped with an interrupt output which can be connected to the interrupt logic of the host controller. This feature ensures that the host is immediately notified of any input state change without the need to continuously poll the expander, thus saving valuable processor time and reducing power consumption.

ON Semiconductor's PCA9535ECD also supports up to eight different I2C addresses, allowing multiple devices to be connected to the same I2C bus. This capability is particularly useful in complex systems requiring a large number of I/Os. The device's built-in power-on reset function ensures that the I/Os are initialized to a known state upon power-up.

Engineered for easy implementation and minimal external components, this I/O expander comes in a compact SSOP-24 package, making it a space-saving solution for expanding I/O capabilities in a variety of applications such as servers, industrial control, home automation, and consumer electronics.

In summary, the PCA9535ECD from ON Semiconductor is a highly adaptable, power-efficient solution for expanding I/O capabilities, ensuring seamless integration into a wide array of electronic systems.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9404 $58.2120
75+ $1.5927 $119.4525
115+ $1.5431 $177.4565
155+ $1.4934 $231.4770
200+ $1.4438 $288.7600
270+ $1.2936 $349.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess