EN
  • EN
  • DE

PCP1103-P-TD-H

Part No PCP1103-P-TD-H
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 30V 1.5A PCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 375mV @ 15mA, 750mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100mA, 2V
Maximum Power Dissipation 1.3W
Frequency - Transition 450MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 1087082-PCP1103-P-TD-H
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCP1103-P-TD-H CAD Model

Description

ON Semiconductor PCP1103-P-TD-H Product Overview

The PCP1103-P-TD-H from ON Semiconductor is a state-of-the-art integrated circuit designed for high-efficiency power management applications. This robust device is part of ON Semiconductor's extensive portfolio of power management solutions that cater to a wide range of electronic devices, ensuring reliable and consistent performance.

Key Features

  • High Power Efficiency: The PCP1103-P-TD-H is engineered to optimize power consumption, making it an ideal choice for energy-sensitive applications.
  • Advanced Thermal Design: With an innovative thermal design, this component is capable of maintaining stable operation even under high temperature conditions, ensuring longevity and reliability.
  • Durable Construction: Manufactured using ON Semiconductor's rigorous quality standards, the PCP1103-P-TD-H boasts a robust build that can withstand the challenges of daily use in various electronic systems.
  • Compact Form Factor: Its compact size allows for seamless integration into space-constrained applications without sacrificing performance.

Applications

The versatility of the PCP1103-P-TD-H makes it suitable for a broad range of applications, including:

  • Power supply modules
  • DC-DC converters
  • Portable electronic devices
  • Computing systems
  • Telecommunications equipment

Technical Specifications

The PCP1103-P-TD-H offers a comprehensive set of technical specifications designed to meet the rigorous demands of modern electronic systems:

  • Package Type: Provided in a reliable package that ensures ease of mounting and secure electrical connections.
  • Operating Temperature Range: Designed to operate within a wide temperature range, guaranteeing performance in varying environmental conditions.
  • Quality Assurance: ON Semiconductor's commitment to quality guarantees that each PCP1103-P-TD-H IC undergoes stringent testing to meet industry standards.

Conclusion

Overall, the PCP1103-P-TD-H from ON Semiconductor represents a perfect blend of efficiency, reliability, and versatility. Whether you're designing power supply units, integrating into portable devices, or working on telecommunications equipment, this integrated circuit will provide the power management solution you need to ensure your product's success. Trust ON Semiconductor for your power management requirements and experience the difference in quality and performance.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1876 $58.1560
755+ $0.1540 $116.2700
1,165+ $0.1491 $173.7015
1,600+ $0.1444 $231.0400
2,070+ $0.1395 $288.7650
2,775+ $0.1251 $347.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess