EN
  • EN
  • DE

PN100A

Part No PN100A
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 45V 0.5A TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 45 V 500 mA 250MHz 625 mW Through Hole TO-92-3
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Case / Package TO-92-3
Family Name PN100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930809-PN100A
Ultra Librarian 3D Model Ultra Librarian PN100A CAD Model

Description

ON Semiconductor PN100A NPN Transistor

The PN100A is a versatile NPN bipolar junction transistor (BJT) from ON Semiconductor, designed for high-speed switching applications. This small-signal transistor is a fundamental component for a wide range of electronic circuits, offering an excellent balance between performance and reliability.

Key Features:

  • High Current Gain Bandwidth Product: With a transition frequency (fT) of 300 MHz, the PN100A is capable of amplifying signals with minimal delay, making it suitable for high-frequency operations.
  • High Voltage Tolerances: The PN100A can handle collector-emitter voltages up to 40V, and collector-base voltages up to 60V, providing a good margin for circuit variations and spikes.
  • Collector Current: It supports a continuous collector current (IC) of up to 500 mA, allowing it to drive moderate loads directly.
  • Low Saturation Voltage: The device exhibits low VCE(sat) voltages, which reduces power dissipation and improves efficiency in switching applications.
  • TO-92 Package: Housed in a TO-92 package, the PN100A is easy to handle and compatible with through-hole PCB designs, which is ideal for prototyping and educational purposes.

Applications:

The PN100A is widely used in various electronic circuits, including:

  • General-purpose switching and amplification
  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Driver stages in hi-fi amplifiers and television circuits
  • Control systems and DC-DC converters

ON Semiconductor's commitment to quality ensures that the PN100A transistor meets stringent standards, providing consistent performance across the board. Whether for DIY projects, educational use, or commercial products, the PN100A is a reliable choice for designers and engineers looking for a general-purpose NPN transistor.

Environmental and Quality Certifications:

The PN100A comes with the assurance of compliance with environmental regulations such as RoHS, which restricts the use of hazardous substances in electronic components. ON Semiconductor also adheres to industry-standard quality management systems, ensuring that each PN100A transistor delivers the performance and reliability that professionals expect.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess