EN
  • EN
  • DE

PN5139

Part No PN5139
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 20V 0.1A TO92S
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 20 V
Vce Saturation (Max) @ Ib, Ic 150mV @ 100µA, 1mA
Current - Collector Cutoff (Max) 50nA
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 1mA, 10V
Power - Max 625 mW
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Short Body
Supplier Device Package TO-92S
Base Product Number PN513
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 656506-PN5139
Ultra Librarian 3D Model Ultra Librarian PN5139 CAD Model

Description

The ON Semiconductor PN5139 is a high-performance N-Channel MOSFET that offers a perfect balance of power efficiency and robustness for a wide range of electronic applications. This semiconductor device is designed to handle high currents and voltages with ease, making it an ideal choice for power management tasks in both commercial and industrial settings.

Key Features

  • High Current Capability: The PN5139 is capable of conducting significant amounts of current, which is essential for applications that demand high power density.
  • Low On-Resistance: With its low on-resistance, this MOSFET ensures minimal power loss during operation, thereby improving the overall efficiency of the system it is integrated into.
  • High Voltage Tolerance: The device can withstand high voltages, which makes it suitable for a variety of applications that require reliable performance under challenging electrical conditions.
  • Fast Switching Speed: The fast switching capability of the PN5139 minimizes switching losses and is beneficial for applications where switching speed is crucial.
  • Thermal Stability: ON Semiconductor's design ensures that the PN5139 maintains thermal stability, which is critical for maintaining performance and longevity in high-temperature environments.

Applications

The PN5139 N-Channel MOSFET is used in a variety of applications, including:

  • Power supply circuits
  • Motor control systems
  • DC-DC converters
  • Automotive applications
  • Switching regulators
  • LED lighting solutions

Product Specifications

With a continuous drain current of up to several amperes and a drain-source voltage of several tens of volts, the PN5139 is designed to meet the demanding requirements of modern electronic circuits. Its TO-92 package allows for easy integration into a variety of circuit designs.

For detailed specifications, datasheets, and application notes, customers are encouraged to visit the ON Semiconductor website or contact their sales representatives for more information on the PN5139 N-Channel MOSFET.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess