EN
  • EN
  • DE

MJB44H11T4-A

Part No MJB44H11T4-A
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 10A D2PAK-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 15 Weeks
Features Bipolar (BJT) Transistor NPN 80 V 10 A - 50 W Surface Mount D²PAK
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name MJB44
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-15455-6, 497-15455-2, 497-15455-1
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884883-MJB44H11T4-A
Ultra Librarian 3D Model Ultra Librarian MJB44H11T4-A CAD Model

Description

Introducing the MJB44H11T4-A Power Transistor from STMicroelectronics

The MJB44H11T4-A is a high-performance power transistor manufactured by STMicroelectronics, a leader in the semiconductor industry. This robust component is designed to meet the demanding requirements of a wide range of electronic applications, providing reliability and efficiency in power management tasks.

Key Features

  • High Voltage Capability: The MJB44H11T4-A is capable of handling high voltage operations, making it suitable for various power applications.
  • Low Collector-Emitter Saturation Voltage: This feature ensures minimal power loss during operation, enhancing the overall efficiency of the device.
  • Fast Switching Speed: The transistor's quick response time allows for faster switching, which is crucial for high-frequency applications.
  • Complementary PNP Type Available: The MJB44H11T4-A has a complementary PNP partner that can be used in push-pull and other configurations, providing design flexibility.

Applications

The MJB44H11T4-A is suitable for a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Switching regulators
  • Automotive and industrial systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The MJB44H11T4-A is built with state-of-the-art manufacturing processes that ensure its reliability and longevity in demanding environments. It is designed to withstand thermal and electrical stress, providing a stable performance over its entire lifespan.

Environmental Considerations

The MJB44H11T4-A is designed with environmental impact in mind. It complies with RoHS directives, which means it is free from hazardous substances such as lead, mercury, and cadmium. This commitment to sustainability makes it an ideal choice for eco-conscious businesses and consumers.

In summary, the MJB44H11T4-A from STMicroelectronics is a versatile and efficient power transistor that offers high voltage capability, low saturation voltage, fast switching speed, and a complementary PNP type. Its robust design and compliance with environmental standards make it a reliable choice for a wide range of electronic applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8503 $51.3054
43+ $2.3387 $100.5641
67+ $2.2656 $151.7952
92+ $2.1925 $201.7100
118+ $2.1194 $250.0892
158+ $1.9002 $300.2316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 731 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess