The ON Semiconductor PRN10020W is a high-performance, precision resistor network that offers an ideal solution for a wide range of applications requiring matched resistor pairs. This product is designed to provide excellent stability and accuracy, making it suitable for use in precision analog circuits.
Key Features
- Tight Ratio Tolerance: The PRN10020W boasts a tight ratio tolerance, ensuring that the resistors within the network are closely matched, which is critical for applications such as voltage dividers and differential amplifiers.
- Low Temperature Coefficient: With a low temperature coefficient, this resistor network offers stable performance over a wide range of temperatures, minimizing drift and ensuring reliable operation in varying environmental conditions.
- High Reliability: Constructed with ON Semiconductor's commitment to quality, the PRN10020W is designed for high reliability, ensuring a long operational lifespan even under demanding conditions.
- Compact Package: The compact package of the PRN10020W saves valuable board space, making it an excellent choice for space-constrained applications.
Applications
The PRN10020W is versatile and can be used in a variety of applications, including but not limited to:
- Data conversion systems
- Analog-to-digital converters (ADCs)
- Digital-to-analog converters (DACs)
- Precision amplifiers
- Instrumentation
- Test and measurement equipment
Technical Specifications
| Parameter |
Value |
| Resistance Range |
Specified by customer |
| Number of Resistors |
2 |
| Ratio Tolerance |
±0.05% |
| Temperature Coefficient |
±10 ppm/°C |
| Package Type |
SMD (Surface-Mount Device) |
For engineers and designers looking for a reliable and precise resistor network, the ON Semiconductor PRN10020W represents a robust choice that combines performance with practicality.