EN
  • EN
  • DE

PU4310

Part No PU4310
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 284289-PU4310
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PU4310 CAD Model

Description

The ON Semiconductor PU4310 is a state-of-the-art Power MOSFET designed to deliver high efficiency and reliability for a wide range of power switching applications. This advanced technology MOSFET is part of ON Semiconductor's extensive portfolio, known for its innovative solutions in power management and efficiency.

Key Features

  • Low RDS(on): The PU4310 boasts an ultra-low on-resistance, significantly reducing conduction losses and improving overall efficiency, which is crucial for power-intensive applications.
  • High Switching Speed: Fast switching capabilities of the PU4310 ensure minimal power loss during the transition phases, making it ideal for high-frequency operations.
  • Robust Thermal Performance: With an excellent thermal design, the PU4310 can handle higher currents and operate at elevated temperatures without compromising performance.
  • Enhanced Durability: The device is engineered to withstand harsh conditions, providing a reliable solution for industrial, automotive, and consumer electronics.

Applications

The versatility of the PU4310 makes it suitable for a diverse range of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Units
  • LED Lighting
  • Synchronous Rectification
  • Battery Management Systems

Technical Specifications

The PU4310 offers impressive technical specifications that cater to demanding power requirements:

  • Voltage Rating (VDS): Optimized for efficient operation at specific voltage levels.
  • Continuous Drain Current (ID): High current handling capability for robust performance.
  • Gate Charge (Qg): Low gate charge for reduced switching energy.

ON Semiconductor's commitment to quality ensures that the PU4310 MOSFET not only meets but exceeds the stringent requirements of modern electronic systems. With its combination of efficiency, speed, and durability, the PU4310 is a premier choice for designers seeking to optimize their power management solutions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.0094 $92.0188
4+ $37.7512 $151.0048
5+ $36.5719 $182.8595
7+ $35.3915 $247.7405
9+ $34.2123 $307.9107
12+ $30.6733 $368.0796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess