EN
  • EN
  • DE

PZT2222AT

Part No PZT2222AT
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOT223
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 755774-PZT2222AT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PZT2222AT CAD Model

Description

The PZT2222AT is a high-performance bipolar junction transistor (BJT) from ON Semiconductor, renowned for its reliability and efficiency in a wide range of electronic applications. Designed to meet the stringent requirements of modern electronic circuits, this NPN transistor is a versatile component that can be used in amplification and switching applications.

Key Features

  • High Current Gain: The PZT2222AT offers a high current gain (hFE), which makes it suitable for amplification purposes in audio, signal processing, and other applications requiring signal amplification.
  • High Collector-Emitter Voltage: With a collector-emitter voltage (VCEO) of 40V, this transistor can handle moderate voltage applications while maintaining stability and performance.
  • High Collector Current: The device supports a collector current (IC) of up to 600 mA, making it capable of driving larger loads compared to many other small-signal transistors.
  • Low Saturation Voltage: The PZT2222AT exhibits low collector-emitter saturation voltage, which translates to reduced power dissipation and improved efficiency in switching applications.
  • TO-92 Package: Encased in a TO-92 package, it is designed for through-hole mounting, which is ideal for prototyping, educational projects, and commercial production.

Applications

The versatility of the PZT2222AT allows it to be used in various applications, including:

  • General-purpose amplification
  • Switching circuits
  • Linear amplification
  • Driver stages in hi-fi amplifiers and television circuits
  • Signal processing
  • Power management

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The PZT2222AT is manufactured with rigorous standards, ensuring that each component meets the reliability expectations for commercial, industrial, and even military use. Its performance is characterized by low leakage currents and high breakdown voltages, ensuring long-term reliability in your electronic projects.

Conclusion

Whether you're designing a simple audio amplifier or a complex digital switching system, the PZT2222AT offers the performance and reliability you need. With its high current gain, low saturation voltage, and robust package, this NPN transistor from ON Semiconductor is a go-to choice for designers and engineers seeking a dependable component for their electronic designs.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.1009 $58.0175
1,225+ $0.0944 $115.6400
1,905+ $0.0912 $173.7360
2,730+ $0.0847 $231.2310
3,550+ $0.0815 $289.3250
4,440+ $0.0781 $346.7640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 308,095 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess