EN
  • EN
  • DE

PZT2222AT3G

Part No PZT2222AT3G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 40V 0.6A 1500mW 4-Pin(3+Tab) SOT-223 T/R / TRANS NPN 40V 0.6A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 1V @ 50mA, 500mA
Collector Cut-off Current(Max) 10nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 150mA, 10V
Maximum Power Dissipation 1.5W
Frequency - Transition 300MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 027015-PZT2222AT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PZT2222A
Introduction Date July 29, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PZT2222AT3G CAD Model

Description

ON Semiconductor PZT2222AT3G - NPN Bipolar Transistor

The PZT2222AT3G from ON Semiconductor is a versatile NPN bipolar junction transistor (BJT) that comes in a surface-mount SOT-223 package. This transistor is designed to address the needs of a wide variety of electronic applications, offering a robust solution for amplification and switching operations.

Key Features:

  • High Current Gain (hFE): The PZT2222AT3G boasts a high current gain, which is a crucial parameter for amplifiers. This feature makes it suitable for applications requiring efficient signal amplification.
  • Versatile Voltage and Current Ratings: With a collector-emitter voltage (VCEO) of 40V and collector current (IC) of up to 600mA, this transistor can handle moderate power applications with ease.
  • Thermal Performance: The SOT-223 package enhances the thermal performance of the PZT2222AT3G, ensuring reliability even under conditions of elevated temperature.
  • Complementary PNP Type: For applications requiring a complementary PNP transistor, ON Semiconductor offers a matching part, providing designers with a convenient solution for push-pull configurations.

Applications:

The ON Semiconductor PZT2222AT3G is suitable for a wide array of applications, including but not limited to:

  • General-purpose amplification
  • Switching circuits
  • Linear amplification
  • Driver stages in audio amplifiers
  • Signal processing
  • Power management functions

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the PZT2222AT3G is no exception. It is manufactured to meet high standards, ensuring consistent performance and reliability for both commercial and industrial applications. With its robust design and ON Semiconductor's rigorous testing, users can expect a long operational life from this component.

In summary, the PZT2222AT3G NPN transistor is a compact, high-performance solution that provides designers with the flexibility and reliability required for a wide range of electronic circuits. Its combination of power handling, gain characteristics, and thermal efficiency make it a go-to choice for engineers and hobbyists alike.

You May Also Be Interested in

Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5251 $57.7610
270+ $0.4310 $116.3700
420+ $0.4174 $175.3080
575+ $0.4039 $232.2425
740+ $0.3905 $288.9700
990+ $0.3501 $346.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess