EN
  • EN
  • DE

PZT751T1

Part No PZT751T1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS SS HC PNP 2A 60V SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 200mA, 2A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 75 @ 1A, 2V
Power - Max 800 mW
Frequency - Transition 75MHz
Mounting Type Surface Mount
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223 (TO-261)
Base Product Number PZT751
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 834529-PZT751T1
Ultra Librarian 3D Model Ultra Librarian PZT751T1 CAD Model

Description

ON Semiconductor's PZT751T1 Bipolar Transistor

The PZT751T1 is a robust bipolar transistor designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This high-performance transistor is part of the PZT series, known for its efficiency and reliability. The PZT751T1 offers a perfect solution for various applications that require high-speed switching and amplification.

Key Features:

  • Transistor Type: The PZT751T1 is a PNP bipolar junction transistor (BJT) that is designed for medium power applications.
  • Voltage Ratings: It has a collector-base voltage (VCBO) of -60V, a collector-emitter voltage (VCEO) of -60V, and an emitter-base voltage (VEBO) of -5V, making it suitable for a wide range of operating conditions.
  • Current Handling: This transistor can handle a continuous collector current (IC) of up to -2A, providing ample current for many electronic designs.
  • Power Dissipation: With a power dissipation of 2W, the PZT751T1 can sustain moderate power levels, which is ideal for power management circuits.
  • High Gain: It features a high DC current gain (hFE) range, ensuring efficient current amplification in your circuit designs.
  • Package: The device comes in a small surface-mount package, specifically the SOT-223, which is suitable for compact PCB layouts.

Applications:

The PZT751T1 is versatile and can be used in numerous applications, including but not limited to:

  • Power management systems
  • Switching regulators
  • Motor control circuits
  • Audio amplifiers
  • Signal amplification

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The PZT751T1 transistor is built with ON Semiconductor's rigorous quality control processes, ensuring reliability and performance consistency. This component is RoHS compliant and is designed to meet the environmental standards of the electronics industry.

Whether you are designing power supplies, audio equipment, or general-purpose amplifiers, the PZT751T1 from ON Semiconductor is an excellent choice that combines efficiency, durability, and high performance in a compact package.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2285 $50.2700
535+ $0.1875 $100.3125
830+ $0.1817 $150.8110
1,140+ $0.1758 $200.4120
1,475+ $0.1700 $250.7500
1,970+ $0.1524 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess