EN
  • EN
  • DE

RD2006FR-H

Part No RD2006FR-H
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 20A TO220F / Rectifier Diode Switching 600V 20A 50ns 2-Pin(2+Tab) TO-220F Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape in Box
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Maximum) @ If 1.75V @ 20A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 100μA @ 600V
Mounting Style Through Hole
Package TO-220-2
Manufacturer Package TO-220F
Operating Temperature - Junction 150°C (Maximum)
Win Source Part Number 793063-RD2006FR-H
Popularity Medium
Supply and Demand Status Limited
Family Name RD2006FR
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian RD2006FR-H CAD Model

Description

The ON Semiconductor RD2006FR-H is a high-performance power diode designed to meet the stringent requirements of modern electronic applications. As a leading component in power management technology, this diode is engineered to provide efficient, reliable operation in a variety of circuits. Ideal for high-frequency rectification and freewheeling applications in switch-mode power supplies and converters, the RD2006FR-H stands out for its low forward voltage drop and superior thermal performance.

Key Features

  • High Current Capability: The RD2006FR-H is capable of handling high current loads, making it suitable for demanding applications.
  • Low Forward Voltage Drop: This feature ensures minimal power loss and enhances overall efficiency, which is critical for energy-sensitive designs.
  • Fast Switching Speed: Its quick response time is essential for high-frequency operations, contributing to the reduction of switching losses.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the RD2006FR-H provides stable performance over its lifespan.
  • Robust Thermal Management: The diode's superior thermal characteristics prevent overheating, thereby extending the life of the product and the devices it supports.

Applications

The RD2006FR-H is versatile and can be used in various applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive systems
  • Telecommunications equipment
  • Industrial machinery

Product Specifications

Parameter Value Package TO-220 FullPak Maximum Average Forward Current 20 A Peak Reverse Voltage 600 V Operating Temperature Range -55°C to +150°C

Whether you are designing power supplies for industrial systems or seeking components for automotive electronics, the ON Semiconductor RD2006FR-H offers the reliability and performance you need. With its robust design and efficient operation, it stands as a testament to ON Semiconductor's dedication to advancing power management solutions.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess