EN
  • EN
  • DE

REF3025TB-GT3

Part No REF3025TB-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Voltage - Input 2.7 V to 5.5 V
Operating Supply Current 30μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 210729-REF3025TB-GT3
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Portable Devices, Test & Measurement, Medical, Power Management
Ultra Librarian 3D Model Ultra Librarian REF3025TB-GT3 CAD Model

Description

ON Semiconductor REF3025TB-GT3 Voltage Reference IC

The REF3025TB-GT3 from ON Semiconductor is a high-precision, low-power voltage reference IC designed for use in a wide range of electronic applications. This device provides a stable and accurate reference voltage of 2.5V, making it an ideal choice for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision voltage-sensitive circuits.

Constructed with advanced semiconductor technology, the REF3025TB-GT3 boasts an impressive initial accuracy of ±0.1% and a low temperature coefficient of 50 ppm/°C, ensuring reliable performance over a wide temperature range. The device is capable of sourcing and sinking up to 10 mA of output current, providing ample drive capability for most applications.

One of the key features of the REF3025TB-GT3 is its low dropout voltage, which allows the reference to operate efficiently with a minimal difference between the supply voltage and the output voltage. This characteristic is particularly beneficial in battery-operated devices, where power conservation is crucial.

The REF3025TB-GT3 is also known for its low noise output, which is critical for high-resolution measurements and precision applications. With a typical output noise of just 30 µVpp/V, this voltage reference helps to maintain signal integrity and reduce the potential for error in sensitive electronic systems.

Designed with versatility in mind, the REF3025TB-GT3 comes in a compact SOT-23-3 package, making it suitable for space-constrained applications. Its small footprint and low profile allow it to be easily integrated into a variety of circuit designs without compromising on performance.

For designers and engineers looking for a reliable and accurate voltage reference, the REF3025TB-GT3 from ON Semiconductor is an excellent choice. Its combination of precision, power efficiency, and low noise makes it a versatile component for ensuring stable voltage in a multitude of electronic products.

In summary, the REF3025TB-GT3 is a testament to ON Semiconductor's commitment to providing high-quality components that meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess