EN
  • EN
  • DE

RHRG1560CC

Part No RHRG1560CC
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 600V 15A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 2.1 V @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 40 ns
Current - Reverse Leakage @ Vr 100 µA @ 600 V
Operating Temperature - Junction -65°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number RHRG1560
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 660291-RHRG1560CC
Ultra Librarian 3D Model Ultra Librarian RHRG1560CC CAD Model

Description

The ON Semiconductor RHRG1560CC is a cutting-edge hyperfast diode designed to meet the demanding requirements of high-speed switching applications. This robust diode is part of ON Semiconductor's high-performance rectifier product line, renowned for its reliability and efficiency.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage rating of 600V, the RHRG1560CC is suitable for high-voltage operations, ensuring stability and protection against voltage spikes.
  • Low Forward Voltage Drop: The diode offers a low forward voltage drop, which translates to reduced power loss and improved system efficiency, particularly in high-frequency applications.
  • Ultra-Fast Recovery Time: The RHRG1560CC boasts an ultra-fast recovery time, minimizing switching losses and making it ideal for high-speed power switching circuits.
  • Reverse Recovery Time: Its reverse recovery time is tailored for high-efficiency operation, further enhancing the performance of power conversion systems.
  • Soft Recovery Characteristics: The smooth transition from conducting to non-conducting state helps in reducing noise and electromagnetic interference (EMI) in electronic circuits.

Applications

The versatility of the RHRG1560CC makes it an excellent choice for a variety of applications, including:

  • Switching power supplies
  • Power factor correction (PFC) circuits
  • Motor drives
  • Snubber diodes
  • Freewheeling diodes in converters and inverters
  • High-frequency power systems

Product Specifications

Parameter Value Package / Case TO-247-2 Mounting Type Through Hole Operating Temperature -65°C to 175°C Max Repetitive Reverse Voltage (Vrrm) 600V Average Forward Current (Ifav) 15A Reverse Recovery Time (trr) 35ns

In summary, the ON Semiconductor RHRG1560CC is a high-performance hyperfast diode that provides designers with a reliable and efficient component for use in advanced electronic systems. Its superior characteristics ensure optimal performance in a wide range of applications.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $13.2073
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298
Vishay
DIODE ARRAY GP 600V 30A TO247AC
Lowest to $13.4059
Vishay
DIODE GP 600V 2X5A TO-263AC
Lowest to $1.0057
Vishay
DIODE ARRAY SCHOTTKY 60V D2PAK
Lowest to $0.6722
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Need more? Email Us
Vishay
DIODE UF 400V 15A TO247AC
Need more? Email Us
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0365 $50.3650
25+ $4.1326 $103.3150
38+ $4.0034 $152.1292
52+ $3.8743 $201.4636
67+ $3.7451 $250.9217
90+ $3.3577 $302.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess