EN
  • EN
  • DE

SA12ARL

Part No SA12ARL
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series MiniMosorb™
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 19.9V
Current - Peak Pulse (10/1000µs) 25.1A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package Axial
Base Product Number SA12
Other Names 2156-SA12ARL-ONTR,2156-SA12ARL,ONSONSSA12ARL
Standard Package 5,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298665-SA12ARL
Ultra Librarian 3D Model Ultra Librarian SA12ARL CAD Model

Description

ON Semiconductor SA12ARL - Robust Voltage Suppressor

The ON Semiconductor SA12ARL is a high-quality voltage suppressor designed to protect sensitive electronic equipment from voltage spikes and surges. This device is specifically engineered to safeguard voltage-sensitive components which can be damaged or disrupted by transient voltage levels. The SA12ARL is a versatile and robust solution for a wide range of applications, including automotive systems, industrial controls, power supply circuits, and communication devices.

Key Features

  • Transient Protection: The SA12ARL offers excellent transient voltage suppression performance, with a peak pulse power dissipation of 500W for 10/1000µs waveform, ensuring reliable protection against sudden voltage spikes.
  • Stand-off Voltage: It has a stand-off voltage rating of 12V, making it suitable for a variety of circuits that operate around this voltage level.
  • Fast Response Time: Its fast response time ensures that the protection mechanism is activated quickly, minimizing the risk of damage to the protected components.
  • Low Incremental Surge Resistance: The device features low incremental surge resistance, providing enhanced protection capabilities without significantly affecting the performance of the circuit.
  • Operating Temperature Range: The SA12ARL can operate over a wide temperature range from -55°C to +175°C, making it suitable for harsh environmental conditions.
  • Package: It is available in an Axial Lead package, which is ideal for through-hole mounting, providing a secure and reliable mechanical and electrical connection.

Applications

The SA12ARL is an ideal choice for protecting sensitive electronics in various applications, including:

  • Automotive control systems
  • Industrial automation and control equipment
  • Power supply circuits
  • Consumer electronics
  • Communication systems

With its robust design and reliable performance, the ON Semiconductor SA12ARL voltage suppressor is an essential component for any application requiring voltage surge protection. It ensures the longevity and stable operation of electronic systems by providing a shield against transient voltage events.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess