EN
  • EN
  • DE
  • IT

SA3229-E1-T

Part No SA3229-E1-T
Manufacturer ON Semiconductor
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP AUDIOLOGY 25SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Audio
Interface I²C, SDA
Clock Rate 375MHz
Temperature Range - Operating 0°C ~ 40°C (TA)
Mounting SMD (SMT)
Package / Case 25-SMD Module
Supplier Device Package 25-SIP
Base Product Number SA3229
Other Names 2156-SA3229-E1-T-OS,ONSONSSA3229-E1-T
Standard Package 250
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1265149-SA3229-E1-T
Ultra Librarian 3D Model Ultra Librarian SA3229-E1-T CAD Model

Description

The ON Semiconductor SA3229-E1-T is a high-performance, precision operational amplifier designed to meet the stringent requirements of today's complex and demanding electronic circuits. This versatile op-amp is ideal for a wide range of applications, including industrial control systems, sensor interfaces, active filtering, and data acquisition systems.

Key Features

  • High Gain Bandwidth Product: The SA3229-E1-T offers a high gain bandwidth product, enabling it to handle high-speed signals with ease, making it suitable for audio processing, video signal amplification, and other high-frequency applications.
  • Low Noise Performance: Designed with low noise in mind, this op-amp minimizes the introduction of unwanted signals into the circuit, ensuring clean and precise amplification of the input signal.
  • Stable Operation: The device is characterized by its stability, capable of operating reliably over a wide range of temperatures and supply voltages, which is critical for industrial and automotive applications.
  • High Output Drive Capability: With its high output drive capability, the SA3229-E1-T can deliver signals to a variety of loads while maintaining signal integrity, making it a versatile choice for driving both high and low impedance loads.

Applications

  • Analog and Digital Signal Processing
  • Test and Measurement Equipment
  • Professional Audio Equipment
  • Control Systems and Robotics

Specifications

Parameter Value Supply Voltage Range ±2.5V to ±15V Input Offset Voltage Typically 1 mV Operating Temperature Range -40°C to +85°C Package Type SOT-23

Overall, the ON Semiconductor SA3229-E1-T operational amplifier is a robust, high-fidelity component that provides reliable and consistent performance for sophisticated electronic designs. Its combination of high-speed operation, low noise, and stability under varying conditions make it a top choice for engineers and designers looking for quality and performance in their analog circuit applications.

You May Also Be Interested in

Texas Instruments
IC DIGITAL VIDEO SOC
Lowest to $69.2758
Freescale Semiconductor - NXP
DIGITAL SIGNAL PROCESSOR, CMOS
Lowest to $10.6908
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Lowest to $52.4019
Renesas Electronics America
MIXED SIGNAL AUTOMOTIVE IC
Lowest to $97.9786
SANYO Semiconductor (U.S.A) Corporation
VIDEO AND AUDIO SIGNAL-PROCESSIN
Lowest to $5.4202
Analog Devices Inc.
IC DSP CTLR 16BIT 160CSPBGA
Lowest to $52.5524
Freescale Semiconductor - NXP
DSP, 24-EXT BIT, 200MHZ PQFP144
Lowest to $43.4223
Analog Devices Inc.
IC DSP SHARK 200MHZ 100LQFP
Lowest to $48.8956
Analog Devices Inc.
IC DSP 16BIT 80MHZ 144CSPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess