EN
  • EN
  • DE

SB01-03Q-TL

Part No SB01-03Q-TL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188518-SB01-03Q-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB01-03Q-TL CAD Model

Description

The SB01-03Q-TL from ON Semiconductor is a state-of-the-art Schottky barrier diode designed for high-efficiency power management applications. This compact, surface-mount device is ideal for fast switching operations due to its low forward voltage drop and swift reverse recovery time. The SB01-03Q-TL is engineered to meet the rigorous demands of modern electronic circuits, providing designers with a reliable and robust diode option.

Key Features

  • Low Forward Voltage Drop: The SB01-03Q-TL offers a low forward voltage drop, which minimizes power loss and improves efficiency in the application it is used in.
  • Fast Switching Speed: With its quick reverse recovery characteristics, this diode is capable of operating at high frequencies, making it suitable for switching power supplies and other high-speed applications.
  • High Current Capability: Designed to handle high current, the SB01-03Q-TL is an excellent choice for power regulation in a variety of electronic devices.
  • Low Leakage Current: The diode's low leakage current ensures minimal power loss when it is in the off state, contributing to the overall energy efficiency of the system.
  • Surface-Mount Package: The SB01-03Q-TL comes in a compact SOD-323 package, which is suitable for automated assembly processes and saves valuable board space.

Applications

The ON Semiconductor SB01-03Q-TL is versatile and can be used in a wide array of applications, including:

  • DC-DC converters
  • Power supply management
  • Battery-powered devices
  • Automotive applications
  • Portable electronics
  • Voltage clamping
  • Protection circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SB01-03Q-TL is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. This product is RoHS compliant, indicating that it is free from hazardous substances, making it suitable for use in a wide range of consumer and industrial products.

Conclusion

In summary, the SB01-03Q-TL Schottky barrier diode from ON Semiconductor is a superior choice for engineers looking to enhance the efficiency and reliability of their power management systems. Its fast switching capabilities, high current handling, and low power loss features make it an indispensable component in modern electronics.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess