EN
  • EN
  • DE

SB01-05Q-TL-E

Part No SB01-05Q-TL-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 50V 100MA 3MCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) 100mA
Voltage - Forward (Vf) (Max) @ If 550mV @ 100mA
Reverse Recovery Time (trr) 10ns
Current - Reverse Leakage @ Vr 15μA @ 25V
Capacitance @ Vr, F 4.4pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package 3-MCP
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 046731-SB01-05Q-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB01-05Q-TL-E CAD Model

Description

The ON Semiconductor SB01-05Q-TL-E is a high-performance Schottky barrier diode designed for applications requiring fast switching and low power loss. This diode is housed in a compact SOD-523 package, making it an ideal choice for space-constrained applications.

Key Features

  • Low Forward Voltage Drop: The SB01-05Q-TL-E boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • Fast Switching Speed: With its fast switching capability, this diode is suitable for high-frequency applications, contributing to improved performance and reduced switching losses.
  • High Current Capability: This device can handle a high forward surge current, making it robust for applications that experience transient surge conditions.
  • Low Reverse Leakage Current: The diode's low reverse leakage current ensures minimal power loss when the diode is in the off state, which is critical for power-sensitive designs.
  • Compact Package: The small SOD-523 package is perfect for portable devices and other applications where PCB real estate is at a premium.
  • Lead-Free and RoHS Compliant: The SB01-05Q-TL-E is lead-free and complies with the RoHS directive, making it suitable for use in environmentally sensitive products.

Applications

The ON Semiconductor SB01-05Q-TL-E is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Power supply circuits
  • Reverse battery protection
  • Load switch applications
  • Portable devices
  • Automotive applications

Technical Specifications

Parameter Value Package SOD-523 Maximum Repetitive Reverse Voltage (V<sub>RRM) 40 V Forward Continuous Current (I<sub>F) 1 A Forward Voltage Drop (V<sub>F) 0.385 V at I<sub>F = 1 A Reverse Current (I<sub>R) 30 μA at V<sub>RRM

The SB01-05Q-TL-E from ON Semiconductor is an excellent choice for designers looking to optimize their power management systems with a reliable, efficient, and space-saving Schottky barrier diode.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1210 $58.0800
1,165+ $0.0993 $115.6845
1,805+ $0.0963 $173.8215
2,485+ $0.0931 $231.3535
3,210+ $0.0900 $288.9000
4,300+ $0.0806 $346.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess