EN
  • EN
  • DE

SB02-09C-TB-E

Part No SB02-09C-TB-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 90V 200MA 3CP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 49 Weeks
Features Diode Schottky 90 V 200mA Surface Mount 3-CP
Manufacturer ON Semiconductor
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package 3-CP
Family Name SB02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number SB02-09C-TB-EOSDKR, SB02-09C-TB-EOSTR, SB02-09C-TB-EOSCT, SB02-09C-TB-E-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893601-SB02-09C-TB-E
Ultra Librarian 3D Model Ultra Librarian SB02-09C-TB-E CAD Model

Description

Product Overview: SB02-09C-TB-E by ON Semiconductor

The SB02-09C-TB-E from ON Semiconductor is a high-performance Schottky Barrier Diode designed to meet the rigorous demands of modern electronic circuits. This diode is characterized by its low forward voltage drop and fast switching capabilities, making it an ideal choice for a variety of applications including power supply, converters, and high-frequency systems.

Key Features

  • Low Forward Voltage Drop: The diode is engineered to have a low forward voltage drop, which enhances system efficiency by reducing power losses during conduction.
  • High Current Capability: Capable of supporting high current operations, the SB02-09C-TB-E is suitable for high-load applications.
  • Fast Switching Speed: It offers fast switching action, which is critical in reducing switching losses and improving performance in high-frequency circuits.
  • Surface Mount Package: The device comes in a surface mount package, which is ideal for automated assembly processes and helps to save space on the PCB.

Applications

The versatility of the SB02-09C-TB-E makes it a suitable component for a wide range of applications. It is commonly used in:

  • DC-DC converters
  • Power supply circuits
  • Automotive applications
  • Reverse battery protection
  • High-frequency inverters
  • Free-wheeling diodes in power switches

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The SB02-09C-TB-E is manufactured with strict quality control processes, ensuring that each component meets the high standards expected by customers. The device's robust construction guarantees long-term reliability, even under challenging conditions.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental stewardship, the SB02-09C-TB-E is compliant with RoHS directives, which means it is free from hazardous substances commonly found in electronic components. This commitment ensures that the product is not only safe for users but also minimizes its environmental footprint.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2269 $51.0525
540+ $0.1862 $100.5480
835+ $0.1803 $150.5505
1,150+ $0.1745 $200.6750
1,485+ $0.1687 $250.5195
1,985+ $0.1513 $300.3305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess