EN
  • EN
  • DE

SB07-03P-TD

Part No SB07-03P-TD
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 700MA PCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 700mA
Voltage - Forward (Vf) (Max) @ If 550mV @ 700mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 10ns
Current - Reverse Leakage @ Vr 80μA @ 15V
Capacitance @ Vr, F 26pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package PCP
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 064027-SB07-03P-TD
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SB07-03P-TD CAD Model

Description

Product Overview: SB07-03P-TD - ON Semiconductor

The SB07-03P-TD from ON Semiconductor is a high-performance Schottky barrier diode designed for applications requiring fast switching and low forward voltage drop. This diode is part of ON Semiconductor's portfolio of power management devices, providing efficient solutions for a variety of electronic circuits.

Key Features

  • Low Forward Voltage Drop: The SB07-03P-TD offers a low forward voltage drop, which reduces power loss and improves efficiency in your circuitry.
  • Fast Switching Speed: With its rapid switching capabilities, this diode is ideal for high-frequency operations and minimizes switching losses.
  • High Current Capacity: It is capable of handling a high amount of current, making it suitable for power supply and converter applications.
  • Surface Mount Package: The device comes in a small surface-mount package, which is perfect for space-constrained applications and helps in achieving compact design layouts.
  • Low Power Loss: The SB07-03P-TD is optimized for low power loss, contributing to the overall energy efficiency of the system it is used in.
  • RoHS Compliant: In line with environmental standards, this product is RoHS compliant, ensuring the use of materials that are not harmful to the environment.

Applications

The SB07-03P-TD Schottky barrier diode is versatile and can be used in a wide range of applications such as:

  • Power supply circuits
  • DC-DC converters
  • Reverse battery protection
  • OR-ing diode in redundant power systems
  • Automotive applications
  • Portable devices and battery-powered gadgets

Technical Specifications

Some of the technical specifications of the SB07-03P-TD include:

  • Maximum Average Forward Current: 0.7 A
  • Peak Reverse Voltage: 30 V
  • Forward Voltage Drop: Typically 0.385 V at 0.7 A
  • Operating Temperature Range: -55°C to +125°C

ON Semiconductor's SB07-03P-TD Schottky barrier diode is a reliable choice for engineers looking to optimize their power management systems with a diode that offers both efficiency and high performance.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0952 $62.8560
70+ $1.7198 $120.3860
105+ $1.6655 $174.8775
145+ $1.6124 $233.7980
190+ $1.5581 $296.0390
250+ $1.3976 $349.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess