EN
  • EN
  • DE

SB80W10T-H

Part No SB80W10T-H
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr onsemi
Package Bulk
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 800 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 50 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package TP
Base Product Number SB80
Other Names 2156-SB80W10T-H-ON,ONSONSSB80W10T-H
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283014-SB80W10T-H
Ultra Librarian 3D Model Ultra Librarian SB80W10T-H CAD Model

Description

Introducing the SB80W10T-H Schottky Barrier Rectifier from ON Semiconductor

The SB80W10T-H is a high-performance Schottky Barrier Rectifier designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This advanced power rectifier is engineered to meet the needs of modern, high-efficiency power supply applications, where low forward voltage drop and high current capability are essential.

Key Features:

  • High Current Capability: The SB80W10T-H supports a high average rectified forward current of up to 80A, making it ideal for handling high power and high load applications with ease.
  • Low Forward Voltage Drop: With a low forward voltage drop, this component ensures minimal power loss, contributing to the overall efficiency of the power conversion process.
  • High Surge Capacity: The device is capable of withstanding high surge currents, providing reliable performance under stress and enhancing the durability of the end application.
  • Wide Operating Temperature Range: It operates effectively over a broad temperature range, ensuring consistent performance across various environmental conditions.

Applications:

The SB80W10T-H is well-suited for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Free-Wheeling diodes in converters and inverters
  • DC/DC converters
  • Adapters and chargers
  • Automotive and industrial applications

Reliability and Quality:

ON Semiconductor's commitment to quality ensures that the SB80W10T-H Schottky Barrier Rectifier is manufactured to the highest standards. It is designed to meet stringent requirements, ensuring long-term reliability and performance in the field.

Environmental Compliance:

In line with ON Semiconductor's dedication to environmental sustainability, the SB80W10T-H is produced with eco-friendly materials and processes, adhering to RoHS directives and other global environmental standards.

With its combination of high efficiency, robust performance, and environmental compliance, the SB80W10T-H from ON Semiconductor represents a superior choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess