EN
  • EN
  • DE

SBAS16XV2T5G

Part No SBAS16XV2T5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 150 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 6 ns
Current - Reverse Leakage @ Vr 1 µA @ 100 V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number SBAS16
Standard Package 8,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1282210-SBAS16XV2T5G
Ultra Librarian 3D Model Ultra Librarian SBAS16XV2T5G CAD Model

Description

Introducing the SBAS16XV2T5G Diode from ON Semiconductor

The SBAS16XV2T5G is a cutting-edge diode product developed by ON Semiconductor, a leader in energy-efficient innovations. This diode is designed to meet the stringent requirements of modern electronic applications, providing a reliable and efficient solution for your circuit protection needs.

Key Features

  • High Surge Capability: The SBAS16XV2T5G is built to withstand significant surge currents, ensuring your devices remain protected during unexpected power spikes.
  • Low Leakage Current: With its low leakage current, this diode ensures minimal power loss, contributing to the overall energy efficiency of the system it is integrated into.
  • Fast Switching Speed: The fast switching speed of the SBAS16XV2T5G makes it an ideal choice for high-frequency applications, providing quick response times and reducing switching losses.
  • Compact SOD-323 Package: The small form factor of the SOD-323 package allows for high-density PCB layouts and is suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: This diode is designed with environmental responsibility in mind, adhering to the latest RoHS directives for lead-free components.

Applications

The SBAS16XV2T5G is versatile and can be used across a broad range of applications. Its robust design makes it suitable for:

  • Switching power supplies
  • Power management systems
  • Reverse battery protection
  • Charge and discharge circuits for battery protection
  • Voltage clamping operations
  • Signal demodulation

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the SBAS16XV2T5G diode delivers consistent performance and reliability. It is engineered to provide long-term stability and to withstand harsh operating conditions, making it a trustworthy component for your electronic designs.

Conclusion

With its robust features, the SBAS16XV2T5G from ON Semiconductor is an excellent choice for designers looking to enhance circuit protection and efficiency. Whether you're working on power supplies, battery management, or other sensitive electronic systems, this diode offers the performance and reliability that modern technology demands.

You May Also Be Interested in

Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1,890+ $0.0306 $57.8340
4,590+ $0.0252 $115.6680
7,110+ $0.0244 $173.4840
9,805+ $0.0236 $231.3980
12,630+ $0.0229 $289.2270
16,950+ $0.0205 $347.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,520 pieces
MOQ: 1890 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess