EN
  • EN
  • DE

SBAV99LT3

Part No SBAV99LT3
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 100V 215MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 215mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25V @ 150mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 6ns
Current - Reverse Leakage @ Vr 2.5μA @ 70V
Operating Temperature - Junction -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 064041-SBAV99LT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBAV99LT3 CAD Model

Description

ON Semiconductor SBAV99LT3 Switching Diode

The ON Semiconductor SBAV99LT3 is a high-performance switching diode designed to meet the needs of a wide variety of electronic applications. This component is characterized by its fast switching speed and low leakage current, making it an ideal choice for high-speed switching and general-purpose applications. The SBAV99LT3 is housed in a compact SOT-23 package, which is well-suited for space-constrained designs.

Key Features

  • Fast Switching Speed: The SBAV99LT3 offers rapid switching capabilities, which is essential for high-frequency circuits and applications where quick response times are crucial.
  • Low Leakage Current: With minimal leakage current, this diode ensures high efficiency and low power losses, making it suitable for battery-powered devices and energy-sensitive applications.
  • High Conductance: The diode provides excellent conductance when in the forward-biased state, allowing for efficient current flow through the device.
  • Dual Series Configuration: The SBAV99LT3 contains two diodes in a series configuration within a single package, offering design flexibility and space savings on the PCB.
  • Reverse Voltage: It can withstand a reverse voltage of up to 70V, providing a good margin for overvoltage conditions and ensuring reliability in various operating environments.
  • Lead-Free and RoHS Compliant: The device is lead-free and complies with the RoHS directive, making it an environmentally friendly choice for electronic manufacturers.

Applications

The SBAV99LT3 is versatile and can be used in numerous applications, including:

  • High-speed switching circuits
  • Logic level conversion
  • Signal processing
  • Power management systems
  • Telecommunications equipment
  • Portable and battery-powered devices

ON Semiconductor's commitment to quality ensures that the SBAV99LT3 is a reliable and durable component for your electronic designs. Whether you are developing consumer electronics, automotive systems, or industrial equipment, the SBAV99LT3 switching diode is an excellent choice for efficient and high-speed switching applications.

You May Also Be Interested in

Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
Vishay
DIODE ARRAY SCHOTTKY 100V TO220
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
Vishay
DIODE SCHOTTKY 45V 20A D2PAK
Need more? Email Us
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.6722
Vishay
DIODE ARRAY SCHOT 60V 5A TO220AB
Need more? Email Us
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2,295+ $0.0252 $57.8340
4,905+ $0.0236 $115.7580
7,615+ $0.0228 $173.6220
10,930+ $0.0212 $231.7160
14,205+ $0.0203 $288.3615
17,755+ $0.0196 $347.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 272,780 pieces
MOQ: 2295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess