EN
  • EN
  • DE

SBC847BWT1G

Part No SBC847BWT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Transistor Type NPN
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 2mA, 5V
Power - Max 150 mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Base Product Number SBC847
Other Names ONSONSSBC847BWT1G,SBC847BWT1GOSTR,SBC847BWT1GOSCT,SBC847BWT1G,SBC847BWT1GOSDKR,2156-SBC847BWT1G-OS
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1278636-SBC847BWT1G
Ultra Librarian 3D Model Ultra Librarian SBC847BWT1G CAD Model

Description

The SBC847BWT1G from ON Semiconductor is a robust and versatile NPN bipolar junction transistor (BJT) that is designed for high-performance switching and amplification applications. This small-signal transistor is a key component in a variety of electronic devices, offering reliable performance in a compact SOT-323 package.

Key Features:

  • Transistor Type: NPN - This allows the SBC847BWT1G to efficiently control the flow of current and is suitable for use in a variety of circuits.
  • Current Rating: It has a continuous collector current (Ic) of 100mA, making it suitable for moderate power applications.
  • Voltage Ratings: The collector-emitter voltage (Vceo) is rated at 45V, and the collector-base voltage (Vcbo) is 50V, providing a good margin for a variety of uses.
  • Power Dissipation: With a power dissipation (Pd) of 150mW, the SBC847BWT1G can handle a reasonable amount of power without overheating.
  • High Gain Bandwidth Product: It features a transition frequency (fT) of 100MHz, which indicates a high-speed response suitable for RF and high-speed switching applications.
  • Low Noise: Engineered for low noise operation, it is an excellent choice for audio amplifiers and signal processing.
  • Package: The SOT-323 package is known for its small size, making it an ideal choice for space-constrained applications.
  • RoHS Compliant: This product complies with RoHS standards, ensuring it meets environmental and safety requirements.

Applications:

The SBC847BWT1G transistor is commonly used in a variety of applications, including but not limited to:

  • General purpose switching and amplification
  • Audio signal amplification
  • Driver stages in Hi-Fi amplifiers and television circuits
  • Signal processing
  • Telecommunication circuits
  • Portable and consumer electronics

ON Semiconductor's SBC847BWT1G offers the perfect balance of performance, size, and power handling, making it a go-to choice for engineers and designers looking for a reliable transistor that won't take up much space on their PCBs.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
720+ $0.0805 $57.9600
1,750+ $0.0661 $115.6750
2,705+ $0.0641 $173.3905
3,725+ $0.0621 $231.3225
4,820+ $0.0600 $289.2000
6,455+ $0.0537 $346.6335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,044 pieces
MOQ: 720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess