EN
  • EN
  • DE

SBE002-TL-W

Part No SBE002-TL-W
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 50V 1A 6CPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 1 Weeks
Features Diode Schottky 50 V 1A Surface Mount 6-CPH
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOT-23-6
Case / Package 6-CPH
Family Name SBE002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBE002-TL-WOSTR, SBE002-TL-WOSDKR, SBE002-TL-W-ND, SBE002-TL-WOSCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933075-SBE002-TL-W
Ultra Librarian 3D Model Ultra Librarian SBE002-TL-W CAD Model

Description

ON Semiconductor SBE002-TL-W Overview

The ON Semiconductor SBE002-TL-W is a high-performance, versatile electronic component designed for a wide range of applications. This product stands out for its exceptional quality and reliability, a hallmark of ON Semiconductor's commitment to excellence.

Key Features

  • Efficiency: The SBE002-TL-W is built to provide optimal performance while maintaining energy efficiency, making it an ideal choice for power-sensitive applications.
  • Durability: Constructed with robust materials, this product is engineered to withstand harsh conditions and provide a long operational lifespan.
  • Compact Design: Its small form factor allows for easy integration into various electronic systems without adding unnecessary bulk.
  • High-Speed Operation: Designed for fast switching capabilities, the SBE002-TL-W can handle high-speed operations, which is critical for modern digital circuits.
  • Thermal Performance: Excellent thermal management ensures the device operates within safe temperature ranges, even under high load conditions.

Applications

The versatility of the SBE002-TL-W makes it suitable for a broad spectrum of applications, including:

  • Power management systems
  • Consumer electronics
  • Automotive modules
  • Industrial controls
  • Communication equipment

Quality and Reliability

ON Semiconductor is known for its rigorous testing and quality control procedures. The SBE002-TL-W is no exception, as it undergoes extensive testing to ensure it meets the highest standards of quality and reliability. Customers can trust this component to perform consistently in their products.

Environmental Compliance

The SBE002-TL-W is designed with environmental considerations in mind. It complies with various international standards, ensuring that it is not only a technologically advanced component but also an environmentally responsible choice for manufacturers looking to create sustainable products.

In conclusion, the ON Semiconductor SBE002-TL-W is a testament to ON Semiconductor's dedication to providing state-of-the-art electronic components that blend performance, efficiency, and reliability. Its compact design, coupled with its high-speed capabilities and thermal performance, makes it a top choice for designers and engineers seeking to develop cutting-edge electronic solutions.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Micro Commercial Co
Interface
Lowest to $0.0880
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess