EN
  • EN
  • DE

SBE808-TL-W

Part No SBE808-TL-W
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Diode Configuration 2 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 15 V
Current - Average Rectified (Io) (per Diode) 1A
Voltage - Forward (Vf) (Max) @ If 540 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 10 ns
Current - Reverse Leakage @ Vr 3 µA @ 6 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case 6-SMD (5 Leads), Flat Lead
Supplier Device Package 5-MCPH
Base Product Number SBE808
Other Names SBE808-TL-WOSDKR,SBE808-TL-W,SBE808-TL-WOSCT,SBE808-TL-WOSTR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283009-SBE808-TL-W
Ultra Librarian 3D Model Ultra Librarian SBE808-TL-W CAD Model

Description

The SBE808-TL-W is a high-performance, precision integrated circuit from ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is designed to cater to a wide range of applications that require efficient power management and control. Its compact size and low power consumption make it an ideal choice for space-constrained and energy-sensitive applications.

Key Features

  • High Efficiency: The SBE808-TL-W offers exceptional energy efficiency, which is critical for battery-powered devices and applications with strict power budget requirements.
  • Advanced Technology: Utilizing ON Semiconductor's cutting-edge technology, this component ensures reliable performance and longevity.
  • Compact Design: With its small footprint, the SBE808-TL-W is perfect for integration into compact systems without compromising on power or functionality.
  • Thermal Management: The device is designed to operate within a wide temperature range, ensuring stability and performance under varying environmental conditions.

Applications

The SBE808-TL-W is versatile and can be used in a variety of applications. These include:

  • Portable electronic devices
  • Power supply modules
  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure

Product Specifications

ON Semiconductor has equipped the SBE808-TL-W with specifications that ensure it meets the rigorous demands of modern electronic applications. It features a robust operating temperature range, high switching frequencies, and is packaged in a manner that facilitates easy integration into various circuit designs.

Quality and Reliability

As with all ON Semiconductor products, the SBE808-TL-W is manufactured to the highest quality standards. The company's commitment to reliability and customer satisfaction is evident in the rigorous testing and quality control processes that each component undergoes before it reaches the market.

For designers and engineers looking for a reliable and efficient power management solution, the SBE808-TL-W from ON Semiconductor is an excellent choice that combines performance with durability.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess