EN
  • EN
  • DE
  • IT

SBF720T1G

Part No SBF720T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 300V 0.1A SOT223 / Bipolar (BJT) Transistor NPN 300 V 100 mA 60MHz 1.5 W Surface Mount SOT-223 (TO-261)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Manufacturer onsemi
Packaging Reel - TR
Transistor Type NPN
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 300 V
Vce Saturation (Max) @ Ib, Ic 600mV @ 5mA, 30mA
Current - Collector Cutoff (Max) 10nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 50 @ 25mA, 20V
Power - Max 1.5 W
Frequency - Transition 60MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package TO-261-4, TO-261AA
Supplier Device Package SOT-223 (TO-261)
Base Product Number SBF720
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number SBF720T1G-ND,ONSONSSBF720T1G,SBF720T1GOSCT,SBF720T1GOSDKR,SBF720T1GOSTR,2156-SBF720T1G-OS
Standard Package 1,000
Win Source Part Number 1325091-SBF720T1G
Ultra Librarian 3D Model Ultra Librarian SBF720T1G CAD Model

Description

The ON Semiconductor SBF720T1G is a high-performance Schottky Barrier Diode designed for applications requiring fast switching and low power loss. This diode is a crucial component in a wide range of electronic devices, offering efficiency and reliability for both commercial and industrial uses.

Key Features

  • Low Forward Voltage Drop: The SBF720T1G boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Current Capacity: With its robust design, this diode can handle high current, making it suitable for power regulation in demanding circuits.
  • Fast Switching Speed: The fast switching capability ensures that the diode can operate effectively in high-frequency applications, such as switch-mode power supplies and DC-DC converters.
  • Small Package Size: The SBF720T1G comes in a compact SOD-123 package, allowing for high-density PCB layouts and saving valuable board space.
  • Low Leakage Current: The device has a low leakage current, which is critical for maintaining energy efficiency, especially in battery-powered applications.
  • Robust Thermal Performance: The diode's excellent thermal performance enables it to maintain functionality even under high temperature conditions.

Applications

The versatility of the SBF720T1G Schottky Barrier Diode makes it suitable for a variety of applications, including:

  • Power Supply Circuits
  • DC-DC Converters
  • Automotive Systems
  • Portable Devices
  • Power Management Functions

Environmental and Quality Standards

ON Semiconductor is committed to providing environmentally friendly products. The SBF720T1G is compliant with RoHS (Restriction of Hazardous Substances) and is a lead-free component, ensuring that it meets global environmental standards and is suitable for use in a wide range of markets.

Conclusion

The SBF720T1G from ON Semiconductor is an ideal choice for designers looking for a Schottky Barrier Diode that offers efficiency, reliability, and versatility. Its low power loss, high current capacity, and fast switching speeds make it a go-to component for a multitude of electronic applications.

You May Also Be Interested in

Rohm Semiconductor
TRANS NPN 30V 0.5A UMT3
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.6299
UTC
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 400mW Through Hole TO-92-2.54mm
Lowest to $0.0327
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.9780
Infineon Technologies
BC 847PN H6727 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BC 857S H6327 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1305
ShenZhen SlkorMicro Semicon Co. Ltd
Bipolar (BJT) Transistor NPN 15V 200mA 8.5GHz 2W Surface Mount SOT-89
Lowest to $4.8896
ON Semiconductor
TRANS PNP 60V 0.2A TO18
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3582 $57.3120
385+ $0.2939 $113.1515
595+ $0.2847 $169.3965
815+ $0.2755 $224.5325
1,055+ $0.2663 $280.9465
1,410+ $0.2388 $336.7080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,340 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess