EN
  • EN
  • DE

SBFP405D-TL

Part No SBFP405D-TL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 313784-SBFP405D-TL
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SBFP405D-TL CAD Model

Description

The SBFP405D-TL from ON Semiconductor is a cutting-edge PNP Silicon Bipolar Transistor, designed for high-performance applications that demand reliability and efficiency. This device is a perfect choice for designers looking to implement a component that offers excellent current gain and saturation characteristics in a compact and versatile package.

Key Features

  • High Current Capacity: With a continuous collector current rating of up to -1.5 A, the SBFP405D-TL can handle significant power for its size, making it suitable for a wide range of power amplification tasks.
  • Low Collector-Emitter Saturation Voltage: The low VCE(sat) of this transistor minimizes power loss and improves efficiency, which is crucial for battery-powered or energy-sensitive applications.
  • Fast Switching Speeds: The device is engineered for quick switching, allowing for high-speed operation in circuits where timing is critical.
  • High Transition Frequency: Featuring a high fT of 180 MHz, the SBFP405D-TL is ideal for applications that require a high bandwidth, such as RF amplification.

Applications

The versatility of the SBFP405D-TL makes it suitable for a broad range of applications, including:

  • Audio Amplifiers
  • Signal Processing
  • Power Management
  • Switching Regulators
  • Driver Stages in Hi-Fi Amplifiers

Package and Quality

The SBFP405D-TL comes in a compact TSFP-3 package, which not only saves space on the PCB but also ensures excellent thermal performance. ON Semiconductor's commitment to quality means that each transistor is manufactured to the highest standards, ensuring reliability and performance consistency.

Environmental and Regulatory Compliance

ON Semiconductor is dedicated to environmental stewardship. The SBFP405D-TL is compliant with RoHS and Halogen-Free standards, reflecting the company's commitment to reducing the environmental impact of its products.

Whether you're designing high-fidelity audio equipment or sophisticated power control systems, the SBFP405D-TL from ON Semiconductor offers the performance and reliability that modern electronic applications demand.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess