EN
  • EN
  • DE

SBRD81035CTLG

Part No SBRD81035CTLG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr onsemi
Series Automotive, AEC-Q101
Package Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 35 V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 470 mV @ 5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 2 mA @ 35 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number SBRD81035
Other Names 2832-SBRD81035CTLG,2156-SBRD81035CTLG-OS,ONSONSSBRD81035CTLG,2832-SBRD81035CTLG-488
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282998-SBRD81035CTLG
Ultra Librarian 3D Model Ultra Librarian SBRD81035CTLG CAD Model

Description

The SBRD81035CTLG is a state-of-the-art power rectifier device designed by ON Semiconductor, a leading name in energy-efficient innovations. This product is part of ON Semiconductor's Super Barrier Rectifier (SBR) series, which is renowned for its high efficiency and reliability in power conversion applications. The SBRD81035CTLG is specifically engineered to meet the rigorous demands of high-performance environments, providing an optimal solution for power management challenges.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances the overall efficiency of the system by reducing power losses during operation.
  • High Surge Capability: With its robust surge capability, the SBRD81035CTLG can withstand transient over-voltage conditions, ensuring the protection and longevity of the circuit.
  • Temperature Resilience: The device operates effectively over a wide temperature range, making it suitable for various industrial and commercial applications that may experience extreme temperature variations.
  • Power Density: Its compact size coupled with high power density makes it an excellent choice for applications where space is at a premium but power requirements are high.

Applications

The SBRD81035CTLG is versatile and can be used in a multitude of applications. It is ideal for power supply designs, including but not limited to, adapters, lighting systems, telecommunication equipment, and automotive electronics. Its reliability and efficiency also make it well-suited for use in high-frequency rectification stages of switch-mode power supplies (SMPS) and energy recovery circuits where performance and component longevity are critical.

Quality and Environmental Compliance

ON Semiconductor is committed to providing products that not only meet rigorous performance standards but also adhere to environmental regulations. The SBRD81035CTLG is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications. This commitment to quality and environmental sustainability reflects ON Semiconductor's dedication to responsible manufacturing and its role in fostering a greener future.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0300 $61.8000
140+ $0.8452 $118.3280
215+ $0.8187 $176.0205
295+ $0.7923 $233.7285
380+ $0.7659 $291.0420
505+ $0.6867 $346.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess