EN
  • EN
  • DE

SBRD81035CTLT4G

Part No SBRD81035CTLT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 35V 10A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Schottky 35 V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name SBRD81035
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893695-SBRD81035CTLT4G
Ultra Librarian 3D Model Ultra Librarian SBRD81035CTLT4G CAD Model

Description

ON Semiconductor SBRD81035CTLT4G Overview

The SBRD81035CTLT4G is a high-performance Schottky Barrier Rectifier Diode designed by ON Semiconductor, renowned for its efficiency and reliability in a variety of power management applications. This component is specifically engineered to provide low forward voltage drop while maintaining a high surge current capability, making it an ideal choice for high-frequency power rectification.

Key Features

  • Low Forward Voltage Drop: The device offers a low forward voltage drop which enhances power efficiency, reducing thermal stress and improving system performance.
  • High Surge Current Capability: It is capable of handling high surge currents, ensuring robust performance during transient conditions.
  • Power Pack Outline: The SBRD81035CTLT4G comes in a Power Pack outline that is optimized for high current applications, providing excellent power density.
  • RoHS Compliant: Compliance with the Restriction of Hazardous Substances (RoHS) directive makes this component environmentally friendly and suitable for use in a wide range of products.

Applications

The SBRD81035CTLT4G is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Free-Wheeling Diodes in Inverters
  • Power Factor Correction (PFC) circuits
  • Automotive applications requiring high reliability

Technical Specifications

With a maximum average rectified current of 80 A and a forward voltage as low as 0.35 V, the SBRD81035CTLT4G is suitable for high-efficiency power designs. The device can withstand peak repetitive reverse voltage up to 100 V, making it robust against voltage spikes and surges commonly found in industrial environments.

In summary, the SBRD81035CTLT4G by ON Semiconductor is a state-of-the-art rectifier diode that offers superior performance for power conversion and management solutions. Its high surge current capability, low forward voltage drop, and compliance with environmental standards make it an excellent choice for designers looking to enhance system reliability and efficiency.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9304 $63.4432
18+ $6.5070 $117.1260
28+ $6.3037 $176.5036
38+ $6.1004 $231.8152
49+ $5.8970 $288.9530
66+ $5.2869 $348.9354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess