EN
  • EN
  • DE

SBRD8330T4G

Part No SBRD8330T4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 3A DPAK / Diode Schottky 30 V 3A Surface Mount DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series SWITCHMODE™
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 600 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 30 V
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number SBRD8330
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 2156-SBRD8330T4G-OS,ONSONSSBRD8330T4G
Standard Package 2,500
Win Source Part Number 961303-SBRD8330T4G
Ultra Librarian 3D Model Ultra Librarian SBRD8330T4G CAD Model

Description

The SBRD8330T4G is a high-performance Schottky Barrier Rectifier Diode designed by ON Semiconductor, a trusted leader in power and signal management solutions. This diode is specifically engineered to meet the demanding requirements of modern electronic applications, offering a combination of low forward voltage drop, high current capability, and superior thermal performance.

Key Features

  • Low Forward Voltage: The SBRD8330T4G boasts a low forward voltage drop, which enhances system efficiency by reducing power losses during operation.
  • High Surge Current Capability: This device is capable of withstanding high surge currents, making it ideal for applications that experience occasional overvoltage conditions.
  • Power Dissipation: With a power dissipation of 3.5 W, this diode can handle significant power, ensuring reliable operation under various conditions.
  • High Junction Temperature: The SBRD8330T4G can operate at junction temperatures up to 150°C, suitable for high-temperature environments.
  • Low Leakage Current: It features a low leakage current that minimizes standby power consumption, contributing to energy savings in the application it is used in.

Applications

The SBRD8330T4G is versatile and can be used in a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • Free-wheeling diodes in inverter systems
  • High-frequency rectification

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SBRD8330T4G is no exception, as it is manufactured with the highest standards to ensure reliable performance and longevity. It is also RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

Package and Availability

The SBRD8330T4G comes in a compact SMB package, which is suitable for automated assembly processes and helps to save space on printed circuit boards. The product is available in tape and reel packaging, facilitating efficient handling and placement during mass production.

Conclusion

With its robust design, high efficiency, and reliability, the SBRD8330T4G from ON Semiconductor is an excellent choice for engineers and designers looking to enhance the performance of their power management systems. Its features and specifications make it a versatile component suitable for a multitude of applications across various industries.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess