EN
  • EN
  • DE

SBRD8835LG-VF01

Part No SBRD8835LG-VF01
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series SWITCHMODE™
Package Tube
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 35 V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 510 mV @ 8 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1.4 mA @ 35 V
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number SBRD8835
Other Names ONSONSSBRD8835LG-VF01,2156-SBRD8835LG-VF01-OS
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282198-SBRD8835LG-VF01
Ultra Librarian 3D Model Ultra Librarian SBRD8835LG-VF01 CAD Model

Description

The ON Semiconductor SBRD8835LG-VF01 is a high-performance, surface-mount Schottky barrier rectifier designed to meet the rigorous demands of today's power electronics industry. This component is renowned for its low forward voltage drop and superior thermal performance, making it ideal for a variety of applications including power supply, DC-DC converters, and high-frequency rectification circuits.

Key Features:

  • Low Forward Voltage Drop: The SBRD8835LG-VF01 boasts an exceptionally low forward voltage drop, which enhances overall system efficiency by reducing power loss during operation.
  • High Surge Current Capability: This Schottky barrier rectifier can withstand high surge currents, providing robust protection against transient voltage spikes and enhancing the reliability of the end application.
  • Thermal Performance: The device's package is designed for optimal heat dissipation, ensuring stable performance even under high temperature conditions.
  • Low Power Loss: With its superior design, the SBRD8835LG-VF01 minimizes power loss, making it suitable for energy-sensitive applications.
  • High Frequency Operation: The rectifier is capable of operating at high frequencies, which is crucial for modern switching power supplies and other high-speed applications.

Applications:

The SBRD8835LG-VF01 is versatile and can be used in various applications that require high efficiency and reliability. Its primary applications include:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications
  • Power management in portable devices

Product Specifications:

Parameter Value Average Rectified Current 35 A Peak Repetitive Reverse Voltage 35 V Operating Temperature Range -55°C to +150°C Package / Case TO-252 (DPAK)

ON Semiconductor's commitment to quality and performance is reflected in the SBRD8835LG-VF01, making it a top choice for engineers and designers looking for a reliable and efficient rectification solution.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess