EN
  • EN
  • DE

SBRS81100T3G-VF01

Part No SBRS81100T3G-VF01
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 1A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 100 V 2A Surface Mount SMB
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name SBRS81100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBRS81100T3G-VF01CT, SBRS81100T3G-VF01TR, SBRS81100T3G-VF01DKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933096-SBRS81100T3G-VF01
Ultra Librarian 3D Model Ultra Librarian SBRS81100T3G-VF01 CAD Model

Description

Product Overview: SBRS81100T3G-VF01

The SBRS81100T3G-VF01 from ON Semiconductor is a high-performance Schottky barrier rectifier designed for applications requiring low voltage drop and high current capability. This state-of-the-art rectifier is ideal for use in power supply circuits, high-frequency inverters, and as freewheeling diodes due to its fast switching capabilities and efficiency.

Key Features

  • High Current Capacity: The SBRS81100T3G-VF01 can handle a continuous forward current of up to 8 A, making it suitable for high current applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this component ensures minimal power loss and improved efficiency, which is crucial for energy-sensitive designs.
  • High Surge Capability: It is capable of withstanding high surge currents, providing robust performance during transient conditions.
  • Guard Ring Die Construction: The guard ring design enhances ruggedness and long-term reliability, which is particularly important in harsh operating environments.
  • Power Dissipation: It has a power dissipation of 1.25 W, allowing it to handle significant amounts of power without overheating.

Applications

The SBRS81100T3G-VF01 is versatile and can be used across a wide range of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes in power inverters
  • Power management in portable and battery-powered products
  • Automotive applications

Environmental and Quality Certifications

ON Semiconductor is committed to providing environmentally friendly products. The SBRS81100T3G-VF01 is compliant with RoHS and Halogen-Free standards, ensuring that it meets global environmental regulations and is free from hazardous substances.

Package and Availability

The device is offered in a SMB package, which is known for its compact footprint and low profile, making it suitable for space-constrained applications. The product is available in tape and reel packaging, facilitating easy integration into automated assembly processes.

With its combination of high efficiency, reliability, and environmental compliance, the SBRS81100T3G-VF01 from ON Semiconductor is an excellent choice for designers looking to enhance the performance and robustness of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess