EN
  • EN
  • DE

27-21/BHC-AN1P2/3C

Part No 27-21/BHC-AN1P2/3C
Manufacturer Everlight Electronics Co Ltd
Catalog Hard To Find
Description Chip LED with Right Angle Lens
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Everlight Electronics Co Ltd
Win Source Part Number 1123432-27-21/BHC-AN1P2/3C
Manufacturer Homepage www.everlight.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 27-21/BHC-AN1P2/3C CAD Model

Description

The 27-21/BHC-AN1P2/3C is a surface-mount LED manufactured by Everlight Electronics Co., Ltd. It is part of their 27-21 series, which are known for their compact size and high luminous intensity. This particular LED emits a blue light and is designed for automated placement on printed circuit boards.

Applications

  • Backlighting for LCD screens and keypads
  • Indicator lights in consumer electronics
  • Automotive lighting applications (e.g., dashboard indicators)
  • General lighting purposes where a small, efficient blue light source is required
  • Status indicators in various electronic devices

Features

  • Small size: Enables high-density mounting on PCBs.
  • High luminous intensity: Provides a bright and clear light output.
  • Blue light emission: Specifically designed to emit blue light within a certain wavelength range.
  • Surface mount technology (SMT): Suitable for automated assembly processes.
  • RoHS compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.
  • Wide Viewing Angle: Offers broad light distribution.

Benefits

  • Reduced board space: The small size allows for more components on the same PCB area.
  • Improved visibility: The high luminous intensity ensures clear indication even in brightly lit environments.
  • Cost-effective: SMT design enables efficient and automated assembly, reducing manufacturing costs.
  • Long lifespan: Everlight LEDs are known for their reliability and long operational life.
  • Environmentally friendly: RoHS compliance ensures the product does not contain hazardous substances.

Technical Specifications

While specific electrical and optical characteristics (e.g., forward voltage, luminous flux, peak wavelength) may vary slightly depending on the specific binning and testing conditions, typical parameters for similar Everlight blue LEDs include:

  • Forward Voltage: Typically between 2.8V and 3.6V
  • Forward Current: Typically 20mA
  • Luminous Intensity: Ranges from several mcd to tens of mcd depending on the drive current.
  • Dominant Wavelength: Typically between 460nm and 475nm.
  • Viewing Angle: 130 degrees

Consult the official Everlight datasheet for the exact specifications of the 27-21/BHC-AN1P2/3C LED.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,120+ $0.0447 $50.0640
2,725+ $0.0367 $100.0075
4,215+ $0.0356 $150.0540
5,815+ $0.0344 $200.0360
7,510+ $0.0333 $250.0830
10,070+ $0.0298 $300.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,810 pieces
MOQ: 1120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess