The SBRS8340T3 is a high-performance Schottky Barrier Rectifier developed by ON Semiconductor, a leader in energy-efficient innovations. This rectifier is designed to meet the needs of a broad range of applications, offering superior efficiency and reliability.
Key Features
- Low Forward Voltage Drop: The SBRS8340T3 boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during the conduction phase of operation.
- High Current Capability: With a high current rating, this device can handle significant current levels, making it suitable for high-power applications.
- High Surge Capacity: It is capable of withstanding high surge currents, offering robust performance during transient conditions.
- Guard Ring Die Construction: The guard ring design provides enhanced reliability and stability by protecting against voltage spikes and transients.
Applications
The SBRS8340T3 Schottky Barrier Rectifier is ideal for use in a variety of applications, including:
- Power Supply Management
- DC-to-DC Converters
- Automotive Applications
- Reverse Battery Protection
- Freewheeling Diodes
- Switching Power Supplies
Specifications
Parameter
Value
Package Type
SMB
Peak Repetitive Reverse Voltage
40 V
Average Rectified Forward Current
3 A
Operating Temperature Range
-55°C to +150°C
Environmental and Quality Standards
The SBRS8340T3 complies with stringent environmental and quality standards, including RoHS compliance for the reduction of hazardous substances and is designed for optimal performance in even the most demanding conditions.
With its combination of efficiency, reliability, and versatility, the ON Semiconductor SBRS8340T3 Schottky Barrier Rectifier is an excellent choice for designers seeking to enhance the performance of their power management systems.