EN
  • EN
  • DE

SBT350-06J

Part No SBT350-06J
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr onsemi
Package Bulk
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) (per Diode) 35A
Voltage - Forward (Vf) (Max) @ If 600 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 30 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220ML
Base Product Number SBT350
Other Names 2156-SBT350-06J-ON,869-1036,ONSONSSBT350-06J
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283011-SBT350-06J
Ultra Librarian 3D Model Ultra Librarian SBT350-06J CAD Model

Description

The ON Semiconductor SBT350-06J is a high-performance Schottky Barrier Rectifier that is designed to meet a wide range of applications requiring efficient and reliable power conversion and management. This state-of-the-art rectifier is part of ON Semiconductor's extensive portfolio of energy-efficient devices, and it offers a compelling solution for engineers looking to enhance system performance in various electronic products.

Key Features

  • Voltage Rating: The SBT350-06J has a maximum repetitive reverse voltage rating of 600V, making it suitable for high voltage applications.
  • Current Capacity: It can handle an average rectified forward current of 35A, ensuring robust performance in demanding conditions.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which translates to reduced power loss and improved efficiency in operation.
  • High Surge Capability: With its excellent surge current capability, the SBT350-06J is capable of withstanding high surge currents, protecting circuits from voltage spikes and surges.
  • Operating Temperature Range: The rectifier operates effectively over a wide temperature range, from -65°C to 150°C, making it suitable for various industrial and commercial environments.
  • Package: Enclosed in a TO-263 package, the SBT350-06J is designed for surface mount applications, allowing for efficient use of PCB space.

Applications

The SBT350-06J is ideal for a multitude of applications where efficiency and reliability are paramount. It's commonly used in power supply units, DC-DC converters, free-wheeling diodes, reverse battery protection, and high-frequency rectification circuits. Its robust design also makes it suitable for automotive applications, renewable energy systems, and power inverters.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the SBT350-06J is no exception. The device is manufactured to meet the highest industry standards, ensuring long-term reliability and performance under various conditions. With its superior characteristics, the SBT350-06J Schottky Barrier Rectifier is a trusted choice for engineers and designers looking to improve the efficiency and longevity of their electronic systems.

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess