EN
  • EN
  • DE

SC1399AGDR2G

Part No SC1399AGDR2G
Manufacturer ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981239-SC1399AGDR2G
Categories OEM Parts( S )
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC1399AGDR2G CAD Model

Description

ON Semiconductor SC1399AGDR2G Product Overview

The SC1399AGDR2G is a high-performance integrated circuit from ON Semiconductor, designed to cater to a wide range of power management applications. This device is part of ON Semiconductor's commitment to providing energy-efficient solutions for electronic systems, ensuring reliability and durability across various industries.

Key Features

  • High Efficiency: The SC1399AGDR2G is engineered to maximize power efficiency, which is crucial for reducing energy consumption and heat generation in electronic systems.
  • Voltage Regulation: It offers precise voltage regulation to ensure the stability and longevity of connected components, making it an essential part of any power management solution.
  • Robust Design: Built with ON Semiconductor's quality standards, this product is designed to withstand harsh conditions and provide consistent performance over time.
  • Compact Footprint: The device comes in a compact package, allowing for integration into space-constrained applications without compromising on functionality.

Applications

The SC1399AGDR2G is versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • Telecommunications Equipment
  • Computing Systems
  • Industrial Control Systems
  • Networking Hardware

Technical Specifications

Before integrating the SC1399AGDR2G into your design, it is important to review the technical specifications to ensure compatibility and optimal performance. Some of the key specifications include:

  • Operating Temperature Range
  • Input and Output Voltage Ratings
  • Current Handling Capabilities
  • Package Type and Dimensions

Quality and Environmental Compliance

ON Semiconductor is committed to environmental responsibility and the SC1399AGDR2G complies with various international standards for environmental safety and hazardous substances. It is RoHS compliant, lead-free, and designed with the goal of minimizing the ecological footprint.

In conclusion, the SC1399AGDR2G from ON Semiconductor is a reliable and efficient solution for your power management needs, ensuring that your electronics perform optimally while adhering to environmental standards.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess