The SCH1310-TL-H is a high-performance, N-Channel Silicon Carbide (SiC) Power MOSFET brought to you by ON Semiconductor, a leading force in the semiconductor industry. This product is designed to meet the rigorous demands of high-efficiency and high-power-density applications, making it an ideal choice for a wide range of power systems.
Key Features
- Low On-Resistance: The SCH1310-TL-H boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion systems.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is capable of operating at high frequencies, which is critical for applications such as switch-mode power supplies and power inverters.
- SiC Technology: The use of Silicon Carbide allows for higher breakdown voltages, thermal conductivity, and stability at high temperatures compared to traditional silicon devices.
- Enhanced Thermal Performance: The SCH1310-TL-H is designed to handle high thermal loads, ensuring reliable performance even under strenuous conditions.
Applications
The SCH1310-TL-H is versatile and can be used in various applications, including but not limited to:
- Electric Vehicle (EV) inverters and chargers
- Industrial power supplies
- Renewable energy systems, such as solar inverters and wind turbines
- Uninterruptible power supplies (UPS)
- High-performance computing and data center power systems
Product Specifications
This MOSFET operates with a drain-source voltage (V<sub>DS) of up to 650V, which ensures it can handle high-voltage applications with ease. It has a continuous drain current (I<sub>D) rating of 21A at 25°C, which demonstrates its capacity to conduct high currents without overheating. The SCH1310-TL-H also features a low gate charge (Q<sub>G), which contributes to its fast switching performance.
Quality and Reliability
ON Semiconductor is committed to delivering high-quality and reliable components. The SCH1310-TL-H is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent standards expected by the industry. Customers can trust in the durability and performance of this product for their critical power management needs.