EN
  • EN
  • DE

SCH1330-TL-H

Part No SCH1330-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 1.5A SCH6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 1.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.4V @ 1mA
Max Gate Charge 1.7nC @ 4.5V
Max Input Capacitance 120pF @ 10V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 1W (Ta)
Maximum Rds On at Id,Vgs 241 mOhm @ 750mA, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-SCH
Dimension SOT-563, SOT-666
Win Source Part Number 064286-SCH1330-TL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCH1330-TL-H CAD Model

Description

The SCH1330-TL-H is a high-performance, N-Channel MOSFET brought to you by ON Semiconductor, a leading figure in the semiconductor industry. This MOSFET is designed to deliver efficient power management and conversion for a wide range of electronic applications.

Key Features

  • Low On-Resistance: The device features an exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and enhances overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, the SCH1330-TL-H is an ideal choice for applications requiring quick response times.
  • Compact Design: The MOSFET comes in a small, leadless package, making it suitable for space-constrained applications.
  • High-Temperature Operation: It is capable of operating at high temperatures, ensuring reliability and performance under strenuous conditions.
  • Low Gate Charge: The low gate charge of the SCH1330-TL-H ensures minimal power dissipation during the switching process, which is critical for power-sensitive designs.

Applications

The SCH1330-TL-H is versatile and can be used in a variety of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Load Switching
  • Motor Control Circuits
  • Computing and Server Power Supplies

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDSS) 30V
Continuous Drain Current (ID) 13A
Power Dissipation (PD) 1.38W
Operating Temperature Range -55°C to +150°C

With its robust design and reliable performance, the SCH1330-TL-H from ON Semiconductor is a strong candidate for designers looking to optimize their power management solutions. Its efficiency and durability make it a valuable component in modern electronic systems.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2847 $58.3635
495+ $0.2337 $115.6815
770+ $0.2264 $174.3280
1,055+ $0.2191 $231.1505
1,365+ $0.2118 $289.1070
1,825+ $0.1899 $346.5675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess