The SCH1342-TL-H is a high-performance, P-Channel MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to meet the demands of a wide range of applications, offering a perfect balance between efficiency and reliability. With its compact footprint and robust characteristics, the SCH1342-TL-H is an excellent choice for power management tasks in both consumer and industrial electronic devices.
Key Features
- Low On-Resistance: The device boasts a very low on-resistance, which translates to reduced power loss and improved efficiency during operation.
- High-Speed Switching: It supports high-speed switching, making it suitable for high-frequency applications, where quick transitions are crucial.
- Low Threshold Voltage: The low threshold voltage ensures that the MOSFET can be easily driven by low-voltage control signals, broadening its compatibility with various driver circuits.
- Small Package: Housed in a compact SOT-23 package, the SCH1342-TL-H is designed to save valuable board space while providing exceptional thermal and electrical performance.
Applications
The SCH1342-TL-H is versatile and can be used in a multitude of applications, such as:
- Power management for portable devices like smartphones, tablets, and laptops
- DC/DC converters and power supply circuits
- Load switching
- Battery management systems
- Motor control circuits in automotive and industrial settings
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-20 V
Continuous Drain Current (I<sub>D)
-3 A
Power Dissipation (P<sub>D)
1 W
Operating Temperature Range
-55°C to +150°C
The SCH1342-TL-H from ON Semiconductor is not only a testament to the company's commitment to quality but also a testament to its dedication to providing solutions that push the boundaries of power management technology. Whether for consumer electronics or industrial applications, this MOSFET is engineered to deliver top-notch performance where it counts.