The SCH1444-TL is a high-performance, N-channel Power MOSFET brought to you by ON Semiconductor, a leading force in energy-efficient innovations. This Power MOSFET is designed to meet a wide range of applications, offering a perfect solution for power management tasks.
Key Features:
- Low On-Resistance: The SCH1444-TL features a low on-resistance, which ensures minimal power loss during operation, making it highly efficient for a variety of applications.
- High-Speed Switching: With its ability to switch at high speeds, this MOSFET is suitable for high-frequency applications, including power supplies and converters.
- Robust Thermal Performance: The device is encapsulated in a small and flat lead package that offers excellent thermal performance, ensuring reliability even under high operating temperatures.
- Low Gate Charge: The low gate charge of the SCH1444-TL allows for reduced switching losses, which is critical for improving the overall efficiency in power conversion systems.
Applications:
- DC/DC Converters
- Power Management for Consumer Electronics
- Computing and Networking Systems
- Motor Drives
- LED Lighting
Product Specifications:
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
100 V
Continuous Drain Current (I<sub>D)
17 A
Power Dissipation (P<sub>D)
38.5 W
Operating Temperature
-55°C to +150°C
The SCH1444-TL by ON Semiconductor is an excellent choice for designers looking for a Power MOSFET that delivers both efficiency and reliability. Its advanced technology and robust design ensure that it can handle the demands of modern electronic circuits, providing optimal performance in a compact footprint.