EN
  • EN
  • DE

SCH2401-TL-L

Part No SCH2401-TL-L
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 316631-SCH2401-TL-L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCH2401-TL-L CAD Model

Description

ON Semiconductor SCH2401-TL-L Product Overview

The SCH2401-TL-L is a high-performance, P-channel MOSFET brought to you by ON Semiconductor, a leading force in the advancement of power management, automation, and signal processing technologies. This device is designed to meet the demanding requirements of modern electronic circuits, providing efficient power control and management in a compact form factor.

Key Features:

  • Low On-Resistance: The SCH2401-TL-L boasts an exceptionally low on-resistance, which translates to reduced power losses and improved efficiency in applications. This feature is crucial for power-sensitive designs where energy conservation is paramount.
  • High-Speed Switching: Equipped with fast switching capabilities, this MOSFET can operate at high frequencies, making it suitable for high-speed applications such as DC-DC converters, power supplies, and motor control circuits.
  • Compact Design: The device comes in a small, leadless package that is ideal for space-constrained applications. Its compact size does not compromise its performance, providing robust power handling in a miniature footprint.
  • Thermal Performance: ON Semiconductor has engineered the SCH2401-TL-L with superior thermal performance in mind, ensuring that the device operates reliably over a wide temperature range and under various load conditions.

Applications:

The SCH2401-TL-L is versatile and can be utilized in a wide array of applications, including:

  • Power Management Modules
  • Load Switches
  • Battery Management Systems
  • Portable Electronics
  • DC-DC Converters

Quality and Reliability:

ON Semiconductor is committed to delivering products that exceed industry standards for quality and reliability. The SCH2401-TL-L is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the high expectations of customers. This dedication to excellence ensures that the SCH2401-TL-L is a reliable choice for designers and engineers looking to incorporate a high-quality P-channel MOSFET into their electronic designs.

Conclusion:

With its blend of efficiency, speed, and compact design, the SCH2401-TL-L from ON Semiconductor stands out as an exceptional choice for a wide range of power management applications. Its commitment to quality and performance makes it a trusted component for any project requiring a high-performing P-channel MOSFET.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess