The SCH2503-TL-E from ON Semiconductor is a high-performance, durable Schottky barrier diode designed to offer efficient power management solutions for a wide range of applications. This device is a testament to ON Semiconductor's commitment to providing energy-efficient, robust, and reliable components for the modern electronics industry.
Key Features
- Low Forward Voltage Drop: The SCH2503-TL-E is engineered to have a low forward voltage drop, which enhances its efficiency by reducing power loss during operation.
- High Current Capability: This diode is capable of handling high current, making it suitable for applications that demand robust performance under challenging conditions.
- Fast Switching Speed: With its fast switching capabilities, the SCH2503-TL-E minimizes switching losses and is ideal for high-frequency applications.
- Thermal Efficiency: The package design ensures excellent thermal performance, allowing the diode to maintain stability and reliability even at elevated temperatures.
Applications
The SCH2503-TL-E is versatile and can be used in various applications, including:
- Power supply units
- DC-DC converters
- Automotive applications
- Reverse battery protection circuits
- Load switch applications
- Portable devices
Product Specifications
| Parameter |
Value |
| Package |
TO-252 (DPAK) |
| Maximum Forward Voltage |
0.82 V at 2.5 A |
| Maximum Reverse Current |
500 µA at 30 V |
| Operating Junction Temperature |
-40°C to +125°C |
ON Semiconductor's SCH2503-TL-E is a superior choice for designers looking to enhance the efficiency and reliability of their power management systems. Its combination of low forward voltage, high current handling, fast switching, and thermal efficiency makes it a valuable component in any high-performance electronic design.