EN
  • EN
  • DE

SCH2825-TL-E

Part No SCH2825-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 1.6A SCH6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 1.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Max Gate Charge 2nC @ 10V
Max Input Capacitance 88pF @ 10V
Maximum Gate-Source Voltage ±20V
FET Feature Schottky Diode (Isolated)
Power Dissipation (Max) 600mW (Ta)
Maximum Rds On at Id,Vgs 180 mOhm @ 800mA, 10V
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-SCH
Dimension 6-SMD, Flat Leads
Win Source Part Number 106268-SCH2825-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCH2825-TL-E CAD Model

Description

ON Semiconductor SCH2825-TL-E Product Overview

The SCH2825-TL-E by ON Semiconductor is a high-performance, P-channel MOSFET designed to deliver efficient power management and switching capabilities for a wide range of applications. This MOSFET is part of ON Semiconductor's extensive portfolio of semiconductor solutions, known for their reliability and innovative technology. The SCH2825-TL-E is particularly suited for compact and energy-sensitive designs, thanks to its low on-state resistance and minimal gate charge.

Key Features

  • Low On-Resistance: The SCH2825-TL-E boasts an exceptionally low on-resistance (R<sub>DS(on)), which enhances its efficiency in conducting current and reduces losses due to power dissipation.
  • High Power Dissipation: With a power dissipation of 0.8 W, this MOSFET can handle significant power levels, making it suitable for demanding applications.
  • Gate Charge: The device offers a reduced gate charge, which leads to faster switching speeds and improved overall performance.
  • Threshold Voltage: It operates at a low threshold voltage, ensuring that the device can be controlled at lower gate voltages, thus saving power and extending battery life in portable applications.

Applications

The SCH2825-TL-E is versatile and can be used in various applications that require efficient power management, including:

  • Load switching
  • Battery management systems
  • Power supply circuits
  • DC-DC converters
  • Portable devices

Package and Quality Assurance

The SCH2825-TL-E comes in a compact SOT-723 package, which is ideal for space-constrained applications. The small footprint of the package allows for high-density PCB layouts, thereby contributing to the miniaturization of electronic devices. Additionally, ON Semiconductor ensures that all of its products meet rigorous quality standards, and the SCH2825-TL-E is no exception. Customers can expect consistent performance and reliability from each device.

With its combination of low on-resistance, high power dissipation, and fast switching capabilities, the SCH2825-TL-E from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and longevity of their electronic products.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3413 $58.0210
415+ $0.2801 $116.2415
640+ $0.2713 $173.6320
880+ $0.2626 $231.0880
1,140+ $0.2539 $289.4460
1,525+ $0.2275 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess