EN
  • EN
  • DE

SCH2830-S-TL-E

Part No SCH2830-S-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description PCH+SBD 1.8V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 316651-SCH2830-S-TL-E
Ultra Librarian 3D Model Ultra Librarian SCH2830-S-TL-E CAD Model

Description

The SCH2830-S-TL-E is a high-performance P-Channel MOSFET brought to you by ON Semiconductor, a leading figure in energy-efficient innovations. This MOSFET is designed to deliver efficient power management and conversion for a wide range of applications, including consumer electronics, power supplies, and industrial systems.

Key Features:

  • Low On-Resistance: The device features a low on-resistance, typically just 45 mΩ, which enhances its efficiency by minimizing power loss during operation.
  • High Current Capability: It is capable of handling a continuous drain current of up to 6 A, making it suitable for high-power applications.
  • High-Speed Switching: The MOSFET is designed for fast switching, which is essential for reducing switching losses and improving performance in power conversion applications.
  • Small Package: The SCH2830-S-TL-E comes in a compact SOP-8 package, which saves valuable board space while still providing excellent thermal performance.
  • Gate Charge: It has a low total gate charge (Qg), which further contributes to its high-speed switching capabilities.

Applications:

This MOSFET is versatile and can be used in a variety of applications, including:

  • Load switch circuits
  • DC/DC converters
  • Battery management systems
  • Power management for portable devices
  • Motor control circuits

Quality and Reliability:

ON Semiconductor is committed to the highest standards of quality and reliability, and the SCH2830-S-TL-E is no exception. It is designed to meet stringent requirements, ensuring long-term reliability and performance in even the most demanding situations.

Environmental Compliance:

The SCH2830-S-TL-E is compliant with RoHS standards, reflecting ON Semiconductor's dedication to environmental responsibility. This compliance ensures that the product is free from harmful substances, contributing to the safety of electronic products and the protection of the environment.

With its robust feature set and ON Semiconductor's reputation for quality, the SCH2830-S-TL-E is an excellent choice for designers looking to incorporate a reliable P-Channel MOSFET into their power management solutions.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2220 $61.1000
120+ $1.0025 $120.3000
180+ $0.9714 $174.8520
250+ $0.9402 $235.0500
320+ $0.9090 $290.8800
430+ $0.8143 $350.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess