EN
  • EN
  • DE

SCP114AMX180TCG

Part No SCP114AMX180TCG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 300 MA CMOS LDO, AD OPTION, VOUT  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series *
Package Tape & Reel (TR)
MSL Level 1 (Unlimited)
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2832-SCP114AMX180TCGTR
Standard Package 3,000
Win Source Part Number 1111457-SCP114AMX180TCG
Ultra Librarian 3D Model Ultra Librarian SCP114AMX180TCG CAD Model

Description

ON Semiconductor SCP114AMX180TCG Overview

The SCP114AMX180TCG is a state-of-the-art semiconductor product from ON Semiconductor, a leader in energy-efficient innovations. This product is designed to meet the rigorous demands of modern electronic applications, providing a reliable and high-performance solution for a wide range of uses.

Key Features

  • High Efficiency: The SCP114AMX180TCG is built for maximum energy efficiency, which helps reduce power consumption and heat generation, extending the life of the product and the devices it powers.
  • Durability: Manufactured with robust materials and tested to withstand harsh conditions, this product guarantees long-term reliability and stability in various operational environments.
  • Compact Design: Its small footprint allows for integration into space-constrained applications, making it an ideal choice for compact electronic assemblies.
  • High Performance: With its excellent electrical characteristics, the SCP114AMX180TCG delivers superior performance that meets the needs of high-speed and high-frequency applications.

Applications

The SCP114AMX180TCG is versatile and can be utilized in a diverse array of applications, including:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Telecommunication infrastructure
  • Consumer electronic devices

Technical Specifications

The technical specifications of the SCP114AMX180TCG are designed to provide optimal performance while ensuring compatibility with a wide range of electronic circuits:

  • Package Type: SMT (Surface-Mount Technology)
  • Operating Temperature Range: Specified for different environmental conditions
  • Quality and Reliability: Meets industry standards for quality assurance and reliability testing

Environmental Compliance

ON Semiconductor is committed to environmental stewardship. The SCP114AMX180TCG is manufactured with eco-friendly materials and processes, compliant with RoHS (Restriction of Hazardous Substances) and other environmental regulations, ensuring minimal environmental impact.

In summary, the SCP114AMX180TCG from ON Semiconductor is an excellent choice for designers and engineers looking for a high-quality, energy-efficient, and reliable semiconductor product. Its combination of performance, durability, and environmental compliance makes it a valuable component in any electronic system.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2,105+ $0.0275 $57.8875
5,105+ $0.0226 $115.3730
7,895+ $0.0219 $172.9005
10,870+ $0.0213 $231.5310
14,125+ $0.0205 $289.5625
18,870+ $0.0184 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,900 pieces
MOQ: 2105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess