EN
  • EN
  • DE

SFT1403

Part No SFT1403
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189255-SFT1403
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFT1403 CAD Model

Description

ON Semiconductor SFT1403: Robust N-Channel MOSFET

The SFT1403 from ON Semiconductor is a high-performance N-Channel MOSFET designed for various power management applications. This MOSFET is a testament to ON Semiconductor's commitment to providing energy-efficient and reliable solutions for electronic circuitry requirements.

With its advanced technology, the SFT1403 offers excellent on-state resistance (R<sub>DS(on)) characteristics, which translates to reduced conduction losses and improved overall efficiency. The device is capable of handling continuous drain currents, making it suitable for high-power applications. Additionally, its low gate charge ensures fast switching performance, which is crucial for applications where switching losses are a concern.

The SFT1403 is housed in a compact package, which is not only space-saving but also offers robustness against mechanical stress. This makes it an ideal choice for space-constrained applications that require high reliability. The device is also characterized by its high threshold voltage, which provides a margin of safety against unintended turn-on due to noise or voltage spikes in harsh environments.

ON Semiconductor has designed the SFT1403 with a focus on thermal performance as well. The MOSFET's package is optimized for excellent heat dissipation, ensuring stable operation even under high current conditions. The device's maximum operating temperature range allows it to be used in applications with varying thermal demands without compromising on performance or longevity.

The SFT1403 is an ideal component for power supply designs, motor control circuits, DC-DC converters, and other power-intensive applications. Its robust design and efficient operation make it a reliable choice for engineers looking to optimize their power management systems. Whether you're designing for consumer electronics, automotive, industrial, or telecommunications, the SFT1403 from ON Semiconductor is a versatile and durable component that can enhance the performance of your electronic products.

Key Features:

  • Low on-state resistance (R<sub>DS(on))
  • High continuous drain current capability
  • Fast switching performance with low gate charge
  • Compact and robust package design
  • Excellent thermal performance
  • High threshold voltage for improved noise immunity
  • Wide operating temperature range

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6567 $58.5072
39+ $3.0007 $117.0273
60+ $2.9060 $174.3600
83+ $2.8124 $233.4292
107+ $2.7189 $290.9223
143+ $2.4382 $348.6626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess