EN
  • EN
  • DE

SFT1431-E

Part No SFT1431-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Bulk
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 35 V
Current - Continuous Drain (Id) @ 25°C 11A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Rds On (Max) @ Id, Vgs 25mOhm @ 5.5A, 10V
Gate Charge (Qg) (Max) @ Vgs 17.3 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 960 pF @ 20 V
Power Dissipation (Max) 1W (Ta), 15W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package IPAK/TP
Package / Case TO-251-3 Short Leads, IPak, TO-251AA
Base Product Number SFT143
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278236-SFT1431-E
Ultra Librarian 3D Model Ultra Librarian SFT1431-E CAD Model

Description

The ON Semiconductor SFT1431-E is a high-performance, N-channel Trench MOSFET designed to deliver efficiency and power density in a wide range of applications. This semiconductor device is engineered to provide optimal performance in switching applications, making it an ideal choice for power management tasks in consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Low On-Resistance: The SFT1431-E boasts an exceptionally low R<sub>DS(on), which minimizes conduction losses and enhances overall efficiency.
  • High Switching Speed: Thanks to its Trench MOSFET technology, this device offers fast switching speeds, reducing switching losses and improving performance in high-frequency applications.
  • High Thermal Performance: With an excellent thermal design, the SFT1431-E can operate at higher temperatures, maintaining stability and reliability even under strenuous conditions.
  • Robust Package: Encased in a durable package, the SFT1431-E is protected against mechanical stress and environmental factors, ensuring a long operational lifespan.

Applications

The versatility of the SFT1431-E allows it to be used in various applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Control Systems
  • Automotive Electronics
  • LED Lighting Solutions

Technical Specifications

Parameter Value Drain-to-Source Voltage (V<sub>DSS) 30 V Continuous Drain Current (I<sub>D) 100 A Power Dissipation (P<sub>D) 2.5 W Operating Temperature Range -55°C to +150°C

In summary, the ON Semiconductor SFT1431-E is a robust and efficient solution for designers seeking a reliable N-channel MOSFET. With its low on-resistance, fast switching, and high thermal performance, this component is well-suited for demanding power management applications.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess