EN
  • EN
  • DE

SFT1440-TL-E

Part No SFT1440-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 1.5A TP-FA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 1.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 8.1Ohm @ 800mA, 10V
Gate Charge (Qg) (Max) @ Vgs 6.3 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 130 pF @ 30 V
Power Dissipation (Max) 1W (Ta), 20W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package TP-FA
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number SFT144
Standard Package 700 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 665524-SFT1440-TL-E
Ultra Librarian 3D Model Ultra Librarian SFT1440-TL-E CAD Model

Description

ON Semiconductor SFT1440-TL-E Product Overview

The SFT1440-TL-E is a state-of-the-art Schottky Barrier Diode designed and manufactured by ON Semiconductor, a leading name in the field of semiconductor components. This product is specifically engineered to offer high-efficiency, low forward voltage drop, and significant power loss reduction, making it an ideal choice for a wide range of applications that require superior switching performance and energy efficiency.

Key Features

  • Low Forward Voltage Drop: The SFT1440-TL-E boasts a low forward voltage drop, which enhances its efficiency in conducting current and reduces thermal losses during operation.
  • High Current Capability: With its robust design, this diode can handle high current throughput, making it suitable for demanding power applications.
  • Fast Switching Speed: The fast switching speed of the SFT1440-TL-E minimizes switching losses and is perfect for high-frequency applications.
  • Low Power Loss: The diode's design focuses on minimizing power loss, which is crucial for energy-sensitive designs.
  • Surface Mount Package: The SFT1440-TL-E comes in a compact surface-mount package, which allows for efficient use of PCB space and is suitable for automated assembly processes.

Applications

The SFT1440-TL-E is versatile and can be used in various electronic circuits and systems, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Automotive Applications
  • Power Management Solutions
  • High-frequency Inverters
  • Solar Power Inverters
  • Battery Charging Systems

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the SFT1440-TL-E is no exception. It is built to meet the high standards expected of modern electronic components, ensuring long-term performance and stability in a variety of operating conditions.

Environmental Compliance

The SFT1440-TL-E is designed with environmental considerations in mind. It complies with RoHS directives, which means it is free from hazardous substances commonly found in electronic components. This compliance ensures that the product is suitable for use in environmentally sensitive markets and contributes to the reduction of electronic waste.

In conclusion, the SFT1440-TL-E from ON Semiconductor is a highly efficient, reliable, and environmentally friendly Schottky Barrier Diode that meets the needs of contemporary electronic designs requiring high-speed switching and low power loss.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7076 $60.1460
200+ $0.5807 $116.1400
310+ $0.5625 $174.3750
425+ $0.5444 $231.3700
550+ $0.5262 $289.4100
735+ $0.4719 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,960 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess